Status: | Unknown |
---|---|
Series: | LT73 Series |
RoHS: | Unknown |
Zero Power Resistance at 25°C | 2kohm |
---|---|
Thermistor Mounting | SMD |
Product Range | LT73 Series |
Operating Voltage Max | - |
Applications | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
External Depth | 0.45mm |
External Length / Height | 1.6mm |
External Width | 0.8mm |
Full Power Rating Temperature | 70°C |
Insulation Resistance | 10Mohm |
No. of Pins | 2Pins |
Operating Temperature Range | -40°C to +125°C |
Overload Voltage | 100V |
Power Rating | 100mW |
Resistance | 2kohm |
Resistance @ 70°C | 2270ohm |
Resistance Tolerance | ± 5% |
Temp Coeff Tolerance + | 10% |
Temp Coeff Tolerance - | 10% |
Temperature Coeff. + | 3000ppm/°C |
Temperature Coefficient @ 25°C - 75°C | 3000ppm |
Thermistor Case Style | 0805 [2012 Metric] |
Thermistor Tolerance | -5% to +5% |
Thermistor Type | PTC |
Tolerance + | 5% |
Tolerance - | 5% |
Voltage Rating | 50VDC |
Voltage Rating V DC | 50V |
RESISTOR, TEMPERATURE SENSING, 2K | Farnell |
Resistor, Temperature Sensing, 2K | Newark Electronics |
Where can I find additional details, specifications and documents for a LT7330002K0JTG?
Additional datasheets, footprints and schematics for LT7330002K0JTG are listed on our Part Details page. You can also find images and similar parts to LT7330002K0JTG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LT7330002K0JTG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LT7330002K0JTG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LT7330002K0JTG fall under?
The LT7330002K0JTG is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Thermistors.
Can I view similar or alternative parts?
You can view similar parts to LT7330002K0JTG when available in the Thermistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LT7330002K0JTG you can contact the distributor directly for product support, shipping queries etc.
Is the LT7330002K0JTG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LT7330002K0JTG have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for LT7330002K0JTG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LT7330002K0JTG often in real-time on the comparison pages.
What if I can't find stock of LT7330002K0JTG?
You can fill out our help required form which you can use to request a quote for LT7330002K0JTG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.