Status: | Unknown |
---|---|
Series: | LT73 Series |
RoHS: | Compliant |
Prices starting from US$0.72
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.72
|
No stock
|
Buy Now |
Zero Power Resistance at 25°C | 3kohm |
---|---|
Thermistor Mounting | SMD |
Product Range | LT73 Series |
Operating Voltage Max | 50V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
RoHS Compliant | Yes |
Thick Film Resistors | Newark Electronics |
Where can I find additional details, specifications and documents for a LT7330002A3K0JTE?
Additional datasheets, footprints and schematics for LT7330002A3K0JTE are listed on our Part Details page. You can also find images and similar parts to LT7330002A3K0JTE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LT7330002A3K0JTE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LT7330002A3K0JTE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LT7330002A3K0JTE fall under?
The LT7330002A3K0JTE is listed under Circuit Protection > Thermistors > PTC Thermistors.
Can I view similar or alternative parts?
You can view similar parts to LT7330002A3K0JTE when available in the PTC Thermistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LT7330002A3K0JTE you can contact the distributor directly for product support, shipping queries etc.
Is the LT7330002A3K0JTE RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LT7330002A3K0JTE have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for LT7330002A3K0JTE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LT7330002A3K0JTE often in real-time on the comparison pages.
What if I can't find stock of LT7330002A3K0JTE?
You can fill out our help required form which you can use to request a quote for LT7330002A3K0JTE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.