Status: | Production |
---|---|
Series: | LT6657 |
RoHS: | Compliant |
Low Drift |
A Grade: 1.5ppm/°C Max |
B Grade: 3ppm/°C Max |
Low Noise: |
0.5ppmP-P (0.1Hz to 10Hz) |
0.8ppmRMS (10Hz to 1kHz) |
Wide Supply Range to 40V |
Sources and Sinks 10mA Min |
Line Regulation: 0.2ppm/V |
Load Regulation: 2μV/mA |
Reverse Supply Protection |
Reverse Output Protection |
Low Power Shutdown: <4μA Max |
1.5V Min Supply for 1.25V Option |
Thermal Protection |
Can Operate in Shunt Mode |
Configurable as a Negative Reference |
Available Output Voltage Options: 1.25V, 2.5V, 3V, 4.096V, 5V |
MSOP-8 Package |
1.5ppm/°C Drift, L N, Bufed Re | Analog Devices |
VOLT REF, 1.25V, MSOP, -40 TO 125DEG C | element14 |
Volt Ref, 1.25V, Msop, -40 To 125Deg C | Newark Electronics |
VOLTAGE REFERENCE | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Voltage Reference Type | Series |
---|---|
Product Range | - |
Reference Voltage | 1.25V |
Initial Accuracy | 0.1% |
Temperature Coefficient | 3ppm/°C |
Voltage Reference Case Style | MSOP |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a LT6657BHMS8-1.25#PBF?
Additional datasheets, footprints and schematics for LT6657BHMS8-1.25#PBF are listed on our Part Details page. You can also find images and similar parts to LT6657BHMS8-1.25#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LT6657BHMS8-1.25#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LT6657BHMS8-1.25#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LT6657BHMS8-1.25#PBF fall under?
The LT6657BHMS8-1.25#PBF is listed under Series Voltage References.
Can I view similar or alternative parts?
You can view similar parts to LT6657BHMS8-1.25#PBF when available in the Series Voltage References range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LT6657BHMS8-1.25#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LT6657BHMS8-1.25#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LT6657BHMS8-1.25#PBF have stock available?
Authorised distributors including Analog Devices, element14, Newark Electronics, Farnell and Richardson RFPD have stock available or on a lead time for LT6657BHMS8-1.25#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LT6657BHMS8-1.25#PBF often in real-time on the comparison pages.
What if I can't find stock of LT6657BHMS8-1.25#PBF?
You can fill out our help required form which you can use to request a quote for LT6657BHMS8-1.25#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.