Status: | Production |
---|---|
Series: | LT6654 |
RoHS: | Compliant |
Low Drift: |
A-Grade: 10ppm/°C Max |
B-Grade: 20ppm/°C Max |
High Accuracy: |
A-Grade: ±0.05% Max |
B-Grade: ±0.10% Max |
Low Noise: 1.6ppmP-P (0.1Hz to 10Hz) |
Wide Supply Range to 36V |
Low Thermal Hysteresis: LS8 15ppm (–40°C to 125°C)Long Term Drift: (LS8) 15ppm/√kHr |
Line Regulation (Up to 36V): 5ppm/V Max |
Low Dropout Voltage: 100mV Max |
Sinks and Sources ±10mA |
Load Regulation at 10mA: 8ppm/mA Max |
Fully Specified from -55°C to 125°C |
Available Output Voltage Options: 1.25V, 2.048V, 2.5V, 3V, 3.3V, 4.096V, 5V |
Low Profile (1mm) ThinSOT™ Package and 5mm × 5mm Surface Mount Hermetic Package |
AEC-Q100 Qualified for Automotive Applications |
Prec Wide S Hi Out Drv L N Ref | Analog Devices |
VOLTAGE REFERENCE | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Voltage Reference Type | Series - Fixed |
---|---|
Product Range | - |
Reference Voltage | 2.5V |
Initial Accuracy | 0.05% |
Temperature Coefficient | ± 3ppm/°C |
Voltage Reference Case Style | TSOT-23 |
No. of Pins | 6Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a LT6654AIS6-2.5#TRMPBF?
Additional datasheets, footprints and schematics for LT6654AIS6-2.5#TRMPBF are listed on our Part Details page. You can also find images and similar parts to LT6654AIS6-2.5#TRMPBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LT6654AIS6-2.5#TRMPBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LT6654AIS6-2.5#TRMPBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LT6654AIS6-2.5#TRMPBF fall under?
The LT6654AIS6-2.5#TRMPBF is listed under Series Voltage References.
Can I view similar or alternative parts?
You can view similar parts to LT6654AIS6-2.5#TRMPBF when available in the Series Voltage References range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LT6654AIS6-2.5#TRMPBF you can contact the distributor directly for product support, shipping queries etc.
Is the LT6654AIS6-2.5#TRMPBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LT6654AIS6-2.5#TRMPBF have stock available?
Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for LT6654AIS6-2.5#TRMPBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LT6654AIS6-2.5#TRMPBF often in real-time on the comparison pages.
What if I can't find stock of LT6654AIS6-2.5#TRMPBF?
You can fill out our help required form which you can use to request a quote for LT6654AIS6-2.5#TRMPBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.