Status: | Production |
---|---|
Series: | LT3472 |
RoHS: | Compliant |
Prices starting from US$2.79
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.03
|
29
in stock
|
Buy Now | |
Analog Devices
from US$2.79
|
788
in stock
|
Buy Now | |
Chip One Stop
from US$3.12
|
242
in stock
|
Buy Now | |
Newark Electronics
from US$4.14
|
106
in stock
|
Buy Now | |
element14
from US$3.67
|
106
in stock
|
Buy Now | |
Farnell
from US$3.74
|
106
in stock
|
Buy Now | |
Richardson RFPD
from US$3.60
|
-
|
Buy Now |
Generates 15V at 20mA, –8V at 50mA from a Li-Ion Cell |
Internal Schottky Diodes |
VIN Range: 2.2V to 16V |
Output Voltages Up to ±34V |
Capacitor-Programmable Soft-Start |
Sequencing: Positive Output Reaches 88% of Final Value Before Negative Output Begins |
Requires Only One Resistor to Set Output Voltage |
Constant Switching Frequency Ensures Low Noise Outputs |
Available in a 10-Lead (3mm × 3mm) DFN Package |
Boost & Inv DC/DC Conv for CCD | Analog Devices |
Dc/Dc Conv, 2 O/P, 125Deg C, Dfn-Ep-10 | Newark Electronics |
DC/DC CONV, 2 O/P, 125DEG C, DFN-EP-10 | element14 |
Conv DC-DC 2.2V to 16V Inv/Step Up Dual- | RS |
DC TO DC CONVERTER | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Voltage Min | 2.2V |
---|---|
Input Voltage Max | 16V |
No. of Outputs | 2 Output, 2Outputs |
DC / DC Converter IC Case | DFN |
No. of Pins | 10Pins |
Output Current - Output 1 | 20mA |
Output Current - Output 2 | 50mA |
Output Voltage - Output 1 | 34V |
Output Voltage - Output 2 | -34V |
Regulator Output Type | Adjustable |
Switching Frequency | 1.4MHz |
Topology | Boost Inverting |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Output Current | 400mA |
Primary Input Voltage | 16V |
Where can I find additional details, specifications and documents for a LT3472EDD#PBF?
Additional datasheets, footprints and schematics for LT3472EDD#PBF are listed on our Part Details page. You can also find images and similar parts to LT3472EDD#PBF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LT3472EDD#PBF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LT3472EDD#PBF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LT3472EDD#PBF fall under?
The LT3472EDD#PBF is listed under LCD/CCD/OLED Bias.
Can I view similar or alternative parts?
You can view similar parts to LT3472EDD#PBF when available in the LCD/CCD/OLED Bias range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LT3472EDD#PBF you can contact the distributor directly for product support, shipping queries etc.
Is the LT3472EDD#PBF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for LT3472EDD#PBF have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for LT3472EDD#PBF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LT3472EDD#PBF often in real-time on the comparison pages.
What if I can't find stock of LT3472EDD#PBF?
You can fill out our help required form which you can use to request a quote for LT3472EDD#PBF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.