Status: | Unknown |
---|---|
Series: | LSX Series |
RoHS: | Unknown |
Limit Switch Actuator | Side Rotary |
---|---|
Contact Configuration | SPDT |
Contact Current AC Max | 10A |
Contact Voltage AC Max | 600V |
Operating Force Max | 0.45N-m |
Product Range | LSX Series |
Limit Switches Hazardous Location/ Single Pole LSX | Sager |
Limit Switch, Side Rotary, Spdt-1No/1Nc | Newark Electronics |
Hazardous Location Switches | Honeywell LSXP3K | RS Americas |
LIMIT SWITCH, SIDE ROTARY, SPDT-1NO/1NC | element14 |
Switch, Limit | Carlton-Bates |
Where can I find additional details, specifications and documents for a LSXP3K?
Additional datasheets, footprints and schematics for LSXP3K are listed on our Part Details page. You can also find images and similar parts to LSXP3K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LSXP3K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LSXP3K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LSXP3K fall under?
The LSXP3K is listed under Honeywell Parts.
Can I view similar or alternative parts?
You can view similar parts to LSXP3K when available in the Honeywell Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LSXP3K you can contact the distributor directly for product support, shipping queries etc.
Is the LSXP3K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LSXP3K have stock available?
Authorised distributors including Sager, Newark Electronics, RS Americas, element14 and Carlton-Bates have stock available or on a lead time for LSXP3K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LSXP3K often in real-time on the comparison pages.
What if I can't find stock of LSXP3K?
You can fill out our help required form which you can use to request a quote for LSXP3K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.