Status: | Unknown |
---|---|
Series: | HDLS Series |
RoHS: | Unknown |
Limit Switch Actuator | Side Rotary |
---|---|
Contact Configuration | DPDT |
Contact Current AC Max | 10A |
Contact Voltage AC Max | 120V |
Product Range | HDLS Series |
Contact Current DC Max | 10A |
Limit Switch, Maintain, SPDT, Side Rotary, 2NC/2NO, Plug-in Housing, HDLS Series | Honeywell LSQA6B134 | RS Americas |
Limit Switch, Dpdt, 10A, 120V | Newark Electronics |
Limit Switches LIMIT SWITCH DBL POLE PLUG-IN | Sager |
Where can I find additional details, specifications and documents for a LSQA6B134?
Additional datasheets, footprints and schematics for LSQA6B134 are listed on our Part Details page. You can also find images and similar parts to LSQA6B134 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LSQA6B134 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LSQA6B134 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LSQA6B134 fall under?
The LSQA6B134 is listed under Switches & Relays > Switches > Limit Switches & Detector Switches > Limit Switches.
Can I view similar or alternative parts?
You can view similar parts to LSQA6B134 when available in the Limit Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LSQA6B134 you can contact the distributor directly for product support, shipping queries etc.
Is the LSQA6B134 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LSQA6B134 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Sager and Farnell have stock available or on a lead time for LSQA6B134.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LSQA6B134 often in real-time on the comparison pages.
What if I can't find stock of LSQA6B134?
You can fill out our help required form which you can use to request a quote for LSQA6B134 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.