Status: | Unknown |
---|---|
Series: | HDLS Series |
RoHS: | Unknown |
Prices starting from US$308.65
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$316.57
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$349.17
|
1
in stock
|
Buy Now | |
Rapid Electronics
from US$501.88
|
1
in stock
|
Buy Now | |
Chip One Stop
from US$378.00
|
1
in stock
|
Buy Now | |
RS Americas
from US$340.39
|
-
|
Buy Now | |
element14
from US$341.77
|
-
|
Buy Now | |
Carlton-Bates
from US$324.84
|
-
|
Buy Now | |
Sager
from US$308.65
|
-
|
Buy Now | |
Farnell
from US$326.44
|
-
|
Buy Now |
Limit Switch Actuator | Side Rotary |
---|---|
Contact Configuration | DPDT |
Contact Current AC Max | 10A |
Contact Voltage AC Max | 600V |
Operating Force Max | 0.45N-m |
Product Range | HDLS Series |
Limit Switch/Honeywell Rohs Compliant: Yes |Honeywell LSP2B | Newark Electronics |
Switch Limit N.O./N.C. DPDT Side Rotary Conduit 0 | Rapid Electronics |
Honeywell SWITCH SNAP ACTION DPDT 10A 120V | Distrelec |
Industrial Limit Switches | Honeywell LSP2B | RS Americas |
LIMIT SWITCH, DPDT, ROTARY, 10A, 600VAC | element14 |
Switch, Limit | Carlton-Bates |
Limit Switches Limit SW/Double Pole Plug-in | Sager |
Where can I find additional details, specifications and documents for a LSP2B?
Additional datasheets, footprints and schematics for LSP2B are listed on our Part Details page. You can also find images and similar parts to LSP2B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LSP2B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LSP2B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LSP2B fall under?
The LSP2B is listed under Honeywell Parts.
Can I view similar or alternative parts?
You can view similar parts to LSP2B when available in the Honeywell Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LSP2B you can contact the distributor directly for product support, shipping queries etc.
Is the LSP2B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LSP2B have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and RS Americas have stock available or on a lead time for LSP2B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LSP2B often in real-time on the comparison pages.
What if I can't find stock of LSP2B?
You can fill out our help required form which you can use to request a quote for LSP2B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.