Status: | Unknown |
---|---|
Series: | LSPxxxxBJR Series |
RoHS: | Unknown |
Product Range | LSPxxxxBJR Series |
---|---|
On State Voltage max (VT) | 1.2V |
On State Current Max | 1A |
LED Shunt Case Style | DO-214AA |
No. of Pins | 2Pins |
Operating Temperature Min | -40°C |
Breakover Voltage Vbo Max | 33V |
RoHS Compliant | Yes |
Led Protector, 33V, Do-214Aa, Full Reel | Newark Electronics |
Circuit Protection Misc LED Shunt Protector | Avnet America |
A 18V, SMB DO-214AA packaged, 102 mg, LED Shunt Protector | Bourns LSP1800BJR-S | RS Americas |
LED SHUNT PROTEC 18V DO214AA | TTI Europe |
Where can I find additional details, specifications and documents for a LSP1800BJR-S?
Additional datasheets, footprints and schematics for LSP1800BJR-S are listed on our Part Details page. You can also find images and similar parts to LSP1800BJR-S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LSP1800BJR-S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LSP1800BJR-S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LSP1800BJR-S fall under?
The LSP1800BJR-S is listed under Circuit Protection > TVS - Transient Voltage Suppressors > LED Shunt Protectors.
Can I view similar or alternative parts?
You can view similar parts to LSP1800BJR-S when available in the LED Shunt Protectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LSP1800BJR-S you can contact the distributor directly for product support, shipping queries etc.
Is the LSP1800BJR-S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LSP1800BJR-S have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, TTI Europe and Avnet Abacus have stock available or on a lead time for LSP1800BJR-S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LSP1800BJR-S often in real-time on the comparison pages.
What if I can't find stock of LSP1800BJR-S?
You can fill out our help required form which you can use to request a quote for LSP1800BJR-S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.