Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Coil Type | DC |
---|---|
Torque Max | 0.2N-m |
Current Rating | 1.4A |
No. of Phases | Two Phase |
Resistance | 2ohm |
Inductance | 3.6mH |
Inertia | - |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Detent Torque | 0.0059N-m |
External Depth | 31mm |
External Length / Height | 42.3mm |
External Width | 42.3mm |
Shaft Diameter | 4mm |
Shaft Length | 150mm |
MOTOR, STEPPER, 41MM, 150MM | element14 |
Stepper Motor, Dc, 0.2 N-M, 1.4 A, Two, 2 Ohm, 3.6 Mh Rohs Compliant: Yes |Nanotec LS4118S1404-T6X2-150 | Newark Electronics |
Where can I find additional details, specifications and documents for a LS4118S1404-T6X2-150?
Additional datasheets, footprints and schematics for LS4118S1404-T6X2-150 are listed on our Part Details page. You can also find images and similar parts to LS4118S1404-T6X2-150 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LS4118S1404-T6X2-150 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LS4118S1404-T6X2-150 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LS4118S1404-T6X2-150 fall under?
The LS4118S1404-T6X2-150 is listed under Education Maker & Hobbyist Electronics > Robotics > Motors & Mechanical.
Can I view similar or alternative parts?
You can view similar parts to LS4118S1404-T6X2-150 when available in the Motors & Mechanical range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LS4118S1404-T6X2-150 you can contact the distributor directly for product support, shipping queries etc.
Is the LS4118S1404-T6X2-150 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LS4118S1404-T6X2-150 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for LS4118S1404-T6X2-150.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LS4118S1404-T6X2-150 often in real-time on the comparison pages.
What if I can't find stock of LS4118S1404-T6X2-150?
You can fill out our help required form which you can use to request a quote for LS4118S1404-T6X2-150 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.