LS101A-GS18 Diodes by Vishay Intertechnology

SCHOTTKY RECTIFIER, 30mA 60V SOD-80

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0449

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.0486
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.0449
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now

Specifications

Repetitive Reverse Voltage Vrrm Max 60V
Forward Current If(AV) 30A
Diode Configuration Single
Forward Voltage VF Max 1V
Forward Surge Current Ifsm Max 2A
RoHS Compliant Yes

Alternative Descriptions

Diode Small Signal Schottky 60V 0.03A 2-Pin Quadro MELF SOD-80 T/R | Avnet America
.03 A 60V SOD80 QM | TTI Europe
Schottky Rectifier, 30Ma 60V Sod-80 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LS101A-GS18?

Additional datasheets, footprints and schematics for LS101A-GS18 are listed on our Part Details page. You can also find images and similar parts to LS101A-GS18 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LS101A-GS18 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LS101A-GS18 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LS101A-GS18 fall under?

The LS101A-GS18 is listed under Semiconductors - Discretes > Diodes > Standard Recovery Rectifier Diodes.

Can I view similar or alternative parts?

You can view similar parts to LS101A-GS18 when available in the Standard Recovery Rectifier Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LS101A-GS18 you can contact the distributor directly for product support, shipping queries etc.

Is the LS101A-GS18 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for LS101A-GS18 have stock available?

Authorised distributors including Avnet America, TTI Europe, Newark Electronics and EBV Elektronik have stock available or on a lead time for LS101A-GS18.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LS101A-GS18 often in real-time on the comparison pages.

What if I can't find stock of LS101A-GS18?

You can fill out our help required form which you can use to request a quote for LS101A-GS18 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay