Status: | Unknown |
---|---|
Series: | LRMA Series |
RoHS: | Unknown |
Resistance | 0.02ohm |
---|---|
Product Range | LRMA Series |
Resistor Case Style | 1206 [3216 Metric] |
Power Rating | 1W |
Resistance Tolerance | ± 1% |
Resistor Element Material | Metal Alloy |
Temperature Coefficient | ± 75ppm/°C |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (15-Jan-2018) |
Resistor Mounting | Surface Mount Device |
.02 OHM 1W 1% | TTI Europe |
Resistance:0.02Ohm | Newark Electronics |
CURRENT SENSE RES, 0R02, 1%, 1 W, 1206 | element14 |
LRMA Series 1206 0.02 Ohm 1 W ▒1 % ▒50 ppm/░C Surface Mount Metal Film Resistor | Future Electronics |
Where can I find additional details, specifications and documents for a LRMAM1206-R02FT5?
Additional datasheets, footprints and schematics for LRMAM1206-R02FT5 are listed on our Part Details page. You can also find images and similar parts to LRMAM1206-R02FT5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LRMAM1206-R02FT5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LRMAM1206-R02FT5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LRMAM1206-R02FT5 fall under?
The LRMAM1206-R02FT5 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to LRMAM1206-R02FT5 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LRMAM1206-R02FT5 you can contact the distributor directly for product support, shipping queries etc.
Is the LRMAM1206-R02FT5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LRMAM1206-R02FT5 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for LRMAM1206-R02FT5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LRMAM1206-R02FT5 often in real-time on the comparison pages.
What if I can't find stock of LRMAM1206-R02FT5?
You can fill out our help required form which you can use to request a quote for LRMAM1206-R02FT5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.