LRMAM1206-R005FT5 Resistors by TT Electronics

CURRENT SENSE RES 0R005 1% 1 W 1206

Status: Unknown
Series: LRMA Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.13

Distributor Stock
Logo for Farnell
Farnell
from US$0.14
17,542
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.13
90,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.23
17,542
in stock
Buy Now
Logo for element14
element14
from US$0.15
17,542
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.14
-
Buy Now

Specifications

Resistance 0.005ohm
Product Range LRMA Series
Resistor Case Style 1206 [3216 Metric]
Power Rating 1W
Resistance Tolerance ± 1%
Resistor Element Material Metal Alloy
Temperature Coefficient ± 50ppm/°C
Automotive Qualification Standard AEC-Q200
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

.005 OHM 1W 1% | TTI Europe
Resistance:0.005Ohm | Newark Electronics
CURRENT SENSE RES, 0R005, 1%, 1 W, 1206 | element14
LRMA Series 1206 0.005 Ohm 1 W ▒1% ▒50 ppm/░C Surface Mount Metal Alloy Resistor | Future Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LRMAM1206-R005FT5?

Additional datasheets, footprints and schematics for LRMAM1206-R005FT5 are listed on our Part Details page. You can also find images and similar parts to LRMAM1206-R005FT5 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LRMAM1206-R005FT5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LRMAM1206-R005FT5 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LRMAM1206-R005FT5 fall under?

The LRMAM1206-R005FT5 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to LRMAM1206-R005FT5 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LRMAM1206-R005FT5 you can contact the distributor directly for product support, shipping queries etc.

Is the LRMAM1206-R005FT5 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LRMAM1206-R005FT5 have stock available?

Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for LRMAM1206-R005FT5.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LRMAM1206-R005FT5 often in real-time on the comparison pages.

What if I can't find stock of LRMAM1206-R005FT5?

You can fill out our help required form which you can use to request a quote for LRMAM1206-R005FT5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay