Status: | Active |
---|---|
Series: | LR645 |
RoHS: | Compliant |
Accepts inputs from 15 to 450V |
Output currents up to 3.0mA continuous, 30mA peak |
Supply current typically 50µA |
Line regulation typically 0.1mV/V |
Output can be trimmed from 8.0 to 12V |
Output current can be increased to 150mA with external FET |
+Vin min (V) | 15 |
---|---|
+Vin max (V) | 450 |
Vout min (V) | 8.0 |
Vout max (V) | 12 |
Output Current (mA) | 3 |
Dimming | N/A |
Parallelable | N/A |
Package | SOT-89, TO-92, TO-220, 8-Ld SOIC |
Features | Trimmable Output, Higher Peak Current Capability, |
Pins | Packaging | 3 | TO-92 |
Temp Range | -55C to +150C |
Packing Media | Tape and reel (2000) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.2034 |
Shipping Weight (kg) | 0.515 |
Lead Count | 3 |
Package Type | TO-92 |
Soldering Composition | Matte Tin |
FIXED/ADJUSTABLE HIGH INPUT VOLTAGE REGULATOR | Microchip Technology |
Fixed/Adjustable High Input Voltage Regulator 3 To-92 T/R Rohs Compliant: Yes |Microchip LR645N3-G-P003 | Newark Electronics |
Standard Regulator Pos 10V 0.003A 3-Pin TO-92 T/R | Avnet America |
FIXED/ADJUSTABLE HIGH INPUT VOLTAGE REGULATOR3 TO-92 T/R | Microchip Technology Inc. LR645N3-G-P003 | RS Americas |
Where can I find additional details, specifications and documents for a LR645N3-G-P003?
Additional datasheets, footprints and schematics for LR645N3-G-P003 are listed on our Part Details page. You can also find images and similar parts to LR645N3-G-P003 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LR645N3-G-P003 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LR645N3-G-P003 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LR645N3-G-P003 fall under?
The LR645N3-G-P003 is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to LR645N3-G-P003 when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LR645N3-G-P003 you can contact the distributor directly for product support, shipping queries etc.
Is the LR645N3-G-P003 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for LR645N3-G-P003 have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for LR645N3-G-P003.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LR645N3-G-P003 often in real-time on the comparison pages.
What if I can't find stock of LR645N3-G-P003?
You can fill out our help required form which you can use to request a quote for LR645N3-G-P003 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.