Status: | Unknown |
---|---|
Series: | LR Series |
RoHS: | Unknown |
Prices starting from US$0.0125
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0159
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.0200
|
5,977
in stock
|
Buy Now | |
Rapid Electronics
from US$0.0155
|
5,977
in stock
|
Buy Now | |
Chip One Stop
from US$0.0162
|
5,977
in stock
|
Buy Now | |
Avnet America
from US$0.0152
|
-
|
Buy Now | |
element14
from US$0.0125
|
-
|
Buy Now | |
TE Store
from US$0.07
|
-
|
Buy Now |
Resistance | 24kohm |
---|---|
Product Range | LR Series |
Power Rating | 250mW |
Resistance Tolerance | ± 1% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 200V |
Resistor Element Material | Metal Film |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Lr0204 1% 24K |Neohm Te Connectivity LR0204F24K | Newark Electronics |
Metal Film Resistors-Through Hole LR0204 1% 24K | Rapid Electronics |
Resistor, 24 kOhm, ± 1%, 250 mW, Axial Leaded, Metal Film (Thin Film), General Purpose | Avnet America |
Special Order: LR0204 1% 24K Resistance Value: 24K Ω Element Type: Thin Film Resistor Type: General Purpose Resistor Passive Component Tolerance: 1 % Passive Component Dimensions: 3.5 x 2 mm Through-Hole Resistor | 24K Ω Thin Film General Purpose Resistor 1 % | Part Number: LR0204F24K | Internal Number: 1622201-1 | Alias Number: LR0204F24KJIT | 3.5 x 2 mm | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a LR0204F24K?
Additional datasheets, footprints and schematics for LR0204F24K are listed on our Part Details page. You can also find images and similar parts to LR0204F24K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LR0204F24K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LR0204F24K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LR0204F24K fall under?
The LR0204F24K is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to LR0204F24K when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LR0204F24K you can contact the distributor directly for product support, shipping queries etc.
Is the LR0204F24K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LR0204F24K have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Avnet America and element14 have stock available or on a lead time for LR0204F24K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LR0204F24K often in real-time on the comparison pages.
What if I can't find stock of LR0204F24K?
You can fill out our help required form which you can use to request a quote for LR0204F24K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.