Status: | Unknown |
---|---|
Series: | LQW32FT_0H Series |
RoHS: | Compliant |
Inductance | 47µH |
---|---|
RMS Current (Irms) | 500mA |
Inductor Construction | Wirewound |
Saturation Current (Isat) | 300mA |
Product Range | LQW32FT_0H Series |
Power Inductor Case | 3.2mm x 2.5mm x 2.3mm |
RoHS Compliant | Yes |
Inductor Power Chip Shielded Wirewound 47uH 20% 1MHz Ferrite 0.5A 0.9Ohm DCR 121 | Future Electronics |
Inductor, Wirewound, 47Uh, 20%, Aec-Q200 | Newark Electronics |
INDUCTOR, WIREWOUND, 47UH, 20%, AEC-Q200 | element14 |
Ind Power Chip Shielded Wirewound 47uH ±20% 1MHz Ferrite 500mA Emboss T/R | Avnet America |
Where can I find additional details, specifications and documents for a LQW32FT470M0HL?
Additional datasheets, footprints and schematics for LQW32FT470M0HL are listed on our Part Details page. You can also find images and similar parts to LQW32FT470M0HL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LQW32FT470M0HL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LQW32FT470M0HL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LQW32FT470M0HL fall under?
The LQW32FT470M0HL is listed under Passive Components > Inductors > Power Inductors > SMD Power Inductors.
Can I view similar or alternative parts?
You can view similar parts to LQW32FT470M0HL when available in the SMD Power Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LQW32FT470M0HL you can contact the distributor directly for product support, shipping queries etc.
Is the LQW32FT470M0HL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for LQW32FT470M0HL have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for LQW32FT470M0HL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LQW32FT470M0HL often in real-time on the comparison pages.
What if I can't find stock of LQW32FT470M0HL?
You can fill out our help required form which you can use to request a quote for LQW32FT470M0HL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.