Status: | Unknown |
---|---|
Series: | LQW32FT_0H Series |
RoHS: | Unknown |
Inductance | 22µH |
---|---|
RMS Current (Irms) | 550mA |
Inductor Construction | Unshielded |
Saturation Current (Isat) | 400mA |
Product Range | LQW32FT_0H Series |
Power Inductor Case | 3.2mm x 2.5mm x 2.3mm |
DC Resistance Max | 0.62ohm |
Inductance Tolerance | ± 20% |
SVHC | No SVHC (15-Jan-2019) |
Fixed Inductor 1210 22uH AEC-Q200 | RS |
Inductor, Unshielded, 22Uh, Aec-Q200 | Newark Electronics |
Ind Power Chip Shielded Wirewound 22uH ±20% 1MHz Ferrite 550mA Emboss T/R | Avnet America |
INDUCTOR, UNSHIELDED, 22UH, AEC-Q200 | element14 |
22 UH 20% AEC-Q200 | TTI Europe |
Where can I find additional details, specifications and documents for a LQW32FT220M0HL?
Additional datasheets, footprints and schematics for LQW32FT220M0HL are listed on our Part Details page. You can also find images and similar parts to LQW32FT220M0HL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LQW32FT220M0HL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LQW32FT220M0HL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LQW32FT220M0HL fall under?
The LQW32FT220M0HL is listed under Murata Parts.
Can I view similar or alternative parts?
You can view similar parts to LQW32FT220M0HL when available in the Murata Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LQW32FT220M0HL you can contact the distributor directly for product support, shipping queries etc.
Is the LQW32FT220M0HL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LQW32FT220M0HL have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, element14 and TTI Europe have stock available or on a lead time for LQW32FT220M0HL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LQW32FT220M0HL often in real-time on the comparison pages.
What if I can't find stock of LQW32FT220M0HL?
You can fill out our help required form which you can use to request a quote for LQW32FT220M0HL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.