Status: | Unknown |
---|---|
Series: | LQW2BAS Series |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.08
|
1,930
in stock
|
Buy Now | |
Future Electronics
from US$0.07
|
12,000
in stock
|
Buy Now | |
TTI Europe
from US$0.06
|
4,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
1,930
in stock
|
Buy Now | |
element14
from US$0.08
|
1,930
in stock
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Inductance | 220nH |
---|---|
Product Range | LQW2BAS Series |
DC Current Rating | 400mA |
High Frequency Inductor Case | 0805 [2012 Metric] |
Inductor Construction | Unshielded |
DC Resistance Max | 0.7ohm |
Inductance Tolerance | ± 5% |
Self Resonant Frequency Min | 820MHz |
SVHC | No SVHC (15-Jan-2019) |
LQW2 Series 0805 220 nH â–’5 % 400 mA 700 mOhm SMT Unshielded Wirewound Inductor | Future Electronics |
.22 UH 5% | TTI Europe |
Surface Mount High Frequency Inductor, Lqw2Bas Series, 220 Nh, 5%, 0805 [2012 Metric], 820 Mhz Rohs Compliant: Yes |Murata LQW2BASR22J00L | Newark Electronics |
INDUCTOR, 220NH, 0.4A, 5%, 820MHZ | element14 |
Wirewound Inductor, 220 nH, 700 Milliohm, ± 5%, 820 MHz, 400 mA, 0805 [2012 Metric] | Avnet America |
Wirewound Inductor, 220 nH, 700 Milliohm, � 5%, 820 MHz, 400 mA, 0805 [2012 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a LQW2BASR22J00L?
Additional datasheets, footprints and schematics for LQW2BASR22J00L are listed on our Part Details page. You can also find images and similar parts to LQW2BASR22J00L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LQW2BASR22J00L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LQW2BASR22J00L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LQW2BASR22J00L fall under?
The LQW2BASR22J00L is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to LQW2BASR22J00L when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LQW2BASR22J00L you can contact the distributor directly for product support, shipping queries etc.
Is the LQW2BASR22J00L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LQW2BASR22J00L have stock available?
Authorised distributors including Future Electronics, TTI Europe, Newark Electronics, element14 and Farnell have stock available or on a lead time for LQW2BASR22J00L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LQW2BASR22J00L often in real-time on the comparison pages.
What if I can't find stock of LQW2BASR22J00L?
You can fill out our help required form which you can use to request a quote for LQW2BASR22J00L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.