Status: | Unknown |
---|---|
Series: | LQW18C Series |
RoHS: | Unknown |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.12
|
720
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.09
|
6,280
in stock
|
Buy Now | |
Newark Electronics
from US$0.28
|
6,080
in stock
|
Buy Now | |
element14
from US$0.18
|
6,080
in stock
|
Buy Now | |
Farnell
from US$0.17
|
6,080
in stock
|
Buy Now | |
TTI Europe
from US$0.10
|
4,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.05
|
1,796
in stock
|
Buy Now | |
Future Electronics
from US$0.32
|
17
in stock
|
Buy Now | |
Avnet Abacus
-
|
8,000
in stock
|
Buy Now | |
Rutronik
from US$0.09
|
-
|
Buy Now | |
Avnet America
from US$0.18
|
-
|
Buy Now |
Inductance | 160nH |
---|---|
Product Range | LQW18C Series |
DC Current Rating | 1A |
High Frequency Inductor Case | 0603 [1608 Metric] |
Inductor Construction | Wirewound |
DC Resistance Max | 0.1ohm |
Inductance Tolerance | ± 5% |
Self Resonant Frequency Min | 900MHz |
SVHC | No SVHC (15-Jan-2019) |
Inductor Case Style | 0603 [1608 Metric] |
Inductor: wire | Transfer Multisort Elektronik |
Surface Mount High Frequency Inductor, Lqw18A_00 Series, 160 Nh, 5%, 0603 [1608 Metric], 900 Mhz Rohs Compliant: Yes |Murata LQW18CNR16J00D | Newark Electronics |
INDUCTOR, 160NH, +/-5%, CHOKE | element14 |
.16 UH 5% | TTI Europe |
Fixed Inductor, SMD, 160nH 1A R100 | RS |
LQW Series 0603 160 nH â–’5% 100 mOhm Unshielded Wirewound Inductor | Future Electronics |
Wirewound Inductor, 160 nH, 100 Milliohm, � 5%, 900 MHz, 1 A, 0603 [1608 Metric] | Avnet Abacus |
LQW18CN 0,16uH 1000mA 5% WWT | Rutronik |
Wirewound Inductor, 160 nH, 100 Milliohm, ± 5%, 900 MHz, 1 A, 0603 [1608 Metric] | Avnet America |
Where can I find additional details, specifications and documents for a LQW18CNR16J00D?
Additional datasheets, footprints and schematics for LQW18CNR16J00D are listed on our Part Details page. You can also find images and similar parts to LQW18CNR16J00D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LQW18CNR16J00D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LQW18CNR16J00D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LQW18CNR16J00D fall under?
The LQW18CNR16J00D is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to LQW18CNR16J00D when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LQW18CNR16J00D you can contact the distributor directly for product support, shipping queries etc.
Is the LQW18CNR16J00D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LQW18CNR16J00D have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Farnell and TTI Europe have stock available or on a lead time for LQW18CNR16J00D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LQW18CNR16J00D often in real-time on the comparison pages.
What if I can't find stock of LQW18CNR16J00D?
You can fill out our help required form which you can use to request a quote for LQW18CNR16J00D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.