Status: | Unknown |
---|---|
Series: | LQW18C Series |
RoHS: | Unknown |
Inductance | 55nH |
---|---|
Product Range | LQW18C Series |
DC Current Rating | 1.5A |
High Frequency Inductor Case | 0603 [1608 Metric] |
Inductor Construction | Wirewound |
DC Resistance Max | 0.045ohm |
Inductance Tolerance | ± 5% |
Self Resonant Frequency Min | 1.6GHz |
SVHC | No SVHC (15-Jan-2019) |
Inductor Case Style | 0603 [1608 Metric] |
Surface Mount High Frequency Inductor, Lqw18A_00 Series, 55 Nh, 5%, 0603 [1608 Metric], 1.6 Ghz Rohs Compliant: Yes |Murata LQW18CN55NJ00D | Newark Electronics |
Wirewound Inductor, 55 nH, 45 Milliohm, ± 5%, 1.6 GHz, 1.5 A, 0603 [1608 Metric] | Avnet America |
INDUCTOR, 55NH, +/-5%, CHOKE | element14 |
Where can I find additional details, specifications and documents for a LQW18CN55NJ00D?
Additional datasheets, footprints and schematics for LQW18CN55NJ00D are listed on our Part Details page. You can also find images and similar parts to LQW18CN55NJ00D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LQW18CN55NJ00D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LQW18CN55NJ00D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LQW18CN55NJ00D fall under?
The LQW18CN55NJ00D is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to LQW18CN55NJ00D when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LQW18CN55NJ00D you can contact the distributor directly for product support, shipping queries etc.
Is the LQW18CN55NJ00D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LQW18CN55NJ00D have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for LQW18CN55NJ00D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LQW18CN55NJ00D often in real-time on the comparison pages.
What if I can't find stock of LQW18CN55NJ00D?
You can fill out our help required form which you can use to request a quote for LQW18CN55NJ00D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.