Status: | Unknown |
---|---|
Series: | LQW18AN Series |
RoHS: | Unknown |
Prices starting from US$0.0375
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0375
|
3,540
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0416
|
6,500
in stock
|
Buy Now | |
Future Electronics
from US$0.0391
|
4,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
2,440
in stock
|
Buy Now | |
element14
from US$0.05
|
2,440
in stock
|
Buy Now | |
Farnell
from US$0.0462
|
2,440
in stock
|
Buy Now | |
Avnet America
from US$0.0493
|
-
|
Buy Now |
Inductance | 6.2nH |
---|---|
Product Range | LQW18AN Series |
DC Current Rating | 750mA |
High Frequency Inductor Case | 0603 [1608 Metric] |
Inductor Construction | Unshielded |
DC Resistance Max | 0.082ohm |
Inductance Tolerance | ± 0.5nH |
Self Resonant Frequency Min | 6GHz |
SVHC | No SVHC (15-Jan-2019) |
Inductor: wire | Transfer Multisort Elektronik |
LQW18 Series 0603 6.2 nH â–’0.5 nH 750mA 82 mOhm SMT Unshielded Wirewound Inductor | Future Electronics |
Inductor SMD 0603 6.2nH R082 | RS |
Surface Mount High Frequency Inductor, Lqw18An Series, 6.2 Nh, 0.5Nh, 0603 [1608 Metric], 6 Ghz Rohs Compliant: Yes |Murata LQW18AN6N2D00D | Newark Electronics |
INDUCTOR, 6.2NH, 0.75A, 0.5NH, 6GHZ | element14 |
Wirewound Inductor, 6.2 nH, 82 Milliohm, ± 0.5nH, 6 GHz, 750 mA, 0603 [1608 Metric] | Avnet America |
Where can I find additional details, specifications and documents for a LQW18AN6N2D00D?
Additional datasheets, footprints and schematics for LQW18AN6N2D00D are listed on our Part Details page. You can also find images and similar parts to LQW18AN6N2D00D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LQW18AN6N2D00D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LQW18AN6N2D00D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LQW18AN6N2D00D fall under?
The LQW18AN6N2D00D is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to LQW18AN6N2D00D when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LQW18AN6N2D00D you can contact the distributor directly for product support, shipping queries etc.
Is the LQW18AN6N2D00D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LQW18AN6N2D00D have stock available?
Authorised distributors including Transfer Multisort Elektronik, Future Electronics, RS, Newark Electronics and element14 have stock available or on a lead time for LQW18AN6N2D00D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LQW18AN6N2D00D often in real-time on the comparison pages.
What if I can't find stock of LQW18AN6N2D00D?
You can fill out our help required form which you can use to request a quote for LQW18AN6N2D00D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.