Status: | Unknown |
---|---|
Series: | LQW18A_00 Series |
RoHS: | Unknown |
Prices starting from US$0.0334
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.06
|
1,420
in stock
|
Buy Now | |
TTI Europe
from US$0.0471
|
24,000
in stock
|
Buy Now | |
Avnet America
from US$0.05
|
12,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
8,528
in stock
|
Buy Now | |
element14
from US$0.06
|
8,528
in stock
|
Buy Now | |
Farnell
from US$0.05
|
8,528
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.07
|
7,970
in stock
|
Buy Now | |
CoreStaff
from US$0.10
|
2,904
in stock
|
Buy Now | |
Chip One Stop
from US$0.0334
|
60
in stock
|
Buy Now | |
Avnet Abacus
-
|
100,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0440
|
-
|
Buy Now |
Inductance | 47nH |
---|---|
Product Range | LQW18A_00 Series |
DC Current Rating | 380mA |
High Frequency Inductor Case | 0603 [1608 Metric] |
Inductor Construction | Wirewound |
DC Resistance Max | 0.29ohm |
Inductance Tolerance | ± 2% |
Self Resonant Frequency Min | 2.6GHz |
SVHC | No SVHC (15-Jan-2019) |
External Depth | 0.8mm |
External Length / Height | 1.6mm |
External Width | 0.8mm |
Inductor Case Style | 0603 [1608 Metric] |
Operating Temperature Max | 105°C |
Operating Temperature Min | -55°C |
47 NH 2% | TTI Europe |
Wirewound Inductor, 47 nH, 290 Milliohm, ± 2%, 2.6 GHz, 380 mA, 0603 [1608 Metric] | Avnet America |
Chip Inductor 47Nh 380Ma 2% 2600Mhz | Newark Electronics |
INDUCTOR, 47NH, 0603 CASE | element14 |
Inductor: wire | Transfer Multisort Elektronik |
Inductor SMD 0603 47nH R29 | RS |
Wirewound Inductor, 47 nH, 290 Milliohm, � 2%, 2.6 GHz, 380 mA, 0603 [1608 Metric] | Avnet Abacus |
LQW18 Series 0603 47 nH â–’2 % 380 mA 290 mOhm SMT Unshielded Wirewound Inductor | Future Electronics |
Where can I find additional details, specifications and documents for a LQW18AN47NG00D?
Additional datasheets, footprints and schematics for LQW18AN47NG00D are listed on our Part Details page. You can also find images and similar parts to LQW18AN47NG00D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LQW18AN47NG00D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LQW18AN47NG00D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LQW18AN47NG00D fall under?
The LQW18AN47NG00D is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to LQW18AN47NG00D when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LQW18AN47NG00D you can contact the distributor directly for product support, shipping queries etc.
Is the LQW18AN47NG00D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LQW18AN47NG00D have stock available?
Authorised distributors including TTI Europe, Avnet America, Newark Electronics, element14 and Farnell have stock available or on a lead time for LQW18AN47NG00D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LQW18AN47NG00D often in real-time on the comparison pages.
What if I can't find stock of LQW18AN47NG00D?
You can fill out our help required form which you can use to request a quote for LQW18AN47NG00D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.