Status: | Unknown |
---|---|
Series: | LQW18A_00 Series |
RoHS: | Unknown |
Prices starting from US$0.0263
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.06
|
10
in stock
|
Buy Now | |
Chip One Stop
from US$0.0263
|
124,647
in stock
|
Buy Now | |
Rutronik
from US$0.0473
|
32,000
in stock
|
Buy Now | |
CoreStaff
from US$0.07
|
20,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0356
|
8,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.07
|
6,664
in stock
|
Buy Now | |
Micros
from US$0.0442
|
3,980
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
5
in stock
|
Buy Now | |
element14
from US$0.09
|
5
in stock
|
Buy Now | |
Farnell
from US$0.06
|
5
in stock
|
Buy Now | |
Avnet Abacus
-
|
160,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0440
|
-
|
Buy Now | |
Avnet America
from US$0.05
|
-
|
Buy Now | |
Avnet Asia
from US$0.0334
|
-
|
Buy Now |
Inductance | 22nH |
---|---|
Product Range | LQW18A_00 Series |
DC Current Rating | 500mA |
High Frequency Inductor Case | 0603 [1608 Metric] |
Inductor Construction | Wirewound |
DC Resistance Max | 0.17ohm |
Inductance Tolerance | ± 2% |
Self Resonant Frequency Min | 4.6GHz |
SVHC | No SVHC (15-Jan-2019) |
External Depth | 0.8mm |
External Length / Height | 1.6mm |
External Width | 0.8mm |
Inductance Min | 22nH |
Inductor Case Style | 0603 [1608 Metric] |
Operating Temperature Max | 105°C |
Operating Temperature Min | -55°C |
LQW18A 22nH 500mA 2% WWT | Rutronik |
22 NH 2% | TTI Europe |
Inductor: wire | Transfer Multisort Elektronik |
Inductor SMD 0603 22nH R17 | RS |
Coil Inductor 22Nh 500Ma 2% 4600Mhz | Newark Electronics |
INDUCTOR, 22NH, 0603 CASE | element14 |
Wirewound Inductor, 22 nH, 170 Milliohm, � 2%, 4.6 GHz, 500 mA, 0603 [1608 Metric] | Avnet Abacus |
LQW18 Series 0603 22 nH â–’2 % 500 mA 170 mOhm SMT Unshielded Wirewound Inductor | Future Electronics |
Wirewound Inductor, 22 nH, 170 Milliohm, ± 2%, 4.6 GHz, 500 mA, 0603 [1608 Metric] | Avnet America |
Where can I find additional details, specifications and documents for a LQW18AN22NG00D?
Additional datasheets, footprints and schematics for LQW18AN22NG00D are listed on our Part Details page. You can also find images and similar parts to LQW18AN22NG00D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LQW18AN22NG00D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LQW18AN22NG00D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LQW18AN22NG00D fall under?
The LQW18AN22NG00D is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to LQW18AN22NG00D when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LQW18AN22NG00D you can contact the distributor directly for product support, shipping queries etc.
Is the LQW18AN22NG00D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LQW18AN22NG00D have stock available?
Authorised distributors including Chip One Stop, Rutronik, CoreStaff, TTI Europe and Transfer Multisort Elektronik have stock available or on a lead time for LQW18AN22NG00D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LQW18AN22NG00D often in real-time on the comparison pages.
What if I can't find stock of LQW18AN22NG00D?
You can fill out our help required form which you can use to request a quote for LQW18AN22NG00D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.