Status: | Unknown |
---|---|
Series: | LQW18A_00 Series |
RoHS: | Unknown |
Prices starting from US$0.0207
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0500
|
3,975
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
33,843
in stock
|
Buy Now | |
element14
from US$0.09
|
33,843
in stock
|
Buy Now | |
Farnell
from US$0.0500
|
33,843
in stock
|
Buy Now | |
TTI Europe
from US$0.0471
|
24,000
in stock
|
Buy Now | |
CoreStaff
from US$0.07
|
20,000
in stock
|
Buy Now | |
Rutronik
from US$0.0473
|
12,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.07
|
7,485
in stock
|
Buy Now | |
Chip One Stop
from US$0.0207
|
3,089
in stock
|
Buy Now | |
Micros
from US$0.05
|
2,730
in stock
|
Buy Now | |
Avnet Abacus
-
|
56,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0463
|
-
|
Buy Now | |
Avnet America
from US$0.05
|
-
|
Buy Now |
Inductance | 12nH |
---|---|
Product Range | LQW18A_00 Series |
DC Current Rating | 600mA |
High Frequency Inductor Case | 0603 [1608 Metric] |
Inductor Construction | Wirewound |
DC Resistance Max | 0.13ohm |
Inductance Tolerance | ± 2% |
Self Resonant Frequency Min | 6GHz |
SVHC | No SVHC (15-Jan-2019) |
External Depth | 0.8mm |
External Length / Height | 1.6mm |
External Width | 0.8mm |
Inductor Case Style | 0603 [1608 Metric] |
Operating Temperature Max | 105°C |
Operating Temperature Min | -55°C |
Surface Mount High Frequency Inductor, Lqw18A_00 Series, 12 Nh, 2%, 0603 [1608 Metric], 6 Ghz Rohs Compliant: Yes |Murata LQW18AN12NG00D | Newark Electronics |
INDUCTOR, 12NH, 0603 CASE | element14 |
12 NH 2% | TTI Europe |
LQW18A 0,012µH 600mA 2% WWT | Rutronik |
Inductor: wire | Transfer Multisort Elektronik |
Inductor SMD 0603 12nH R13 | RS |
Wirewound Inductor, 12 nH, 130 Milliohm, � 2%, 6 GHz, 600 mA, 0603 [1608 Metric] | Avnet Abacus |
LQW18 Series 0603 12 nH â–’2 % 600 mA 0.13 Ohm SMT Unshielded Wirewound Inductor | Future Electronics |
Wirewound Inductor, 12 nH, 130 Milliohm, ± 2%, 6 GHz, 600 mA, 0603 [1608 Metric] | Avnet America |
Where can I find additional details, specifications and documents for a LQW18AN12NG00D?
Additional datasheets, footprints and schematics for LQW18AN12NG00D are listed on our Part Details page. You can also find images and similar parts to LQW18AN12NG00D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LQW18AN12NG00D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LQW18AN12NG00D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LQW18AN12NG00D fall under?
The LQW18AN12NG00D is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to LQW18AN12NG00D when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LQW18AN12NG00D you can contact the distributor directly for product support, shipping queries etc.
Is the LQW18AN12NG00D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LQW18AN12NG00D have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TTI Europe and CoreStaff have stock available or on a lead time for LQW18AN12NG00D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LQW18AN12NG00D often in real-time on the comparison pages.
What if I can't find stock of LQW18AN12NG00D?
You can fill out our help required form which you can use to request a quote for LQW18AN12NG00D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.