Status: | Unknown |
---|---|
Series: | LQW18A_00 Series |
RoHS: | Unknown |
Prices starting from US$0.0334
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0463
|
570
in stock
|
Buy Now | |
TTI Europe
from US$0.06
|
60,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.07
|
9,290
in stock
|
Buy Now | |
Avnet America
from US$0.05
|
4,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
3,900
in stock
|
Buy Now | |
element14
from US$0.05
|
3,900
in stock
|
Buy Now | |
Farnell
from US$0.05
|
3,900
in stock
|
Buy Now | |
CoreStaff
from US$0.09
|
1,941
in stock
|
Buy Now | |
Avnet Abacus
-
|
16,000
in stock
|
Buy Now | |
Rutronik
from US$0.0473
|
-
|
Buy Now | |
Future Electronics
from US$0.0434
|
-
|
Buy Now | |
Avnet Asia
from US$0.0334
|
-
|
Buy Now |
Inductance | 10nH |
---|---|
Product Range | LQW18A_00 Series |
DC Current Rating | 650mA |
High Frequency Inductor Case | 0603 [1608 Metric] |
Inductor Construction | Wirewound |
DC Resistance Max | 0.11ohm |
Inductance Tolerance | ± 2% |
Self Resonant Frequency Min | 6GHz |
SVHC | No SVHC (15-Jan-2019) |
External Depth | 0.8mm |
External Length / Height | 1.6mm |
External Width | 0.8mm |
Inductor Case Style | 0603 [1608 Metric] |
Operating Temperature Max | 105°C |
Operating Temperature Min | -55°C |
10 NH 2% | TTI Europe |
Inductor: wire | Transfer Multisort Elektronik |
Wirewound Inductor, 10 nH, 110 Milliohm, ± 2%, 6 GHz, 650 mA, 0603 [1608 Metric] | Avnet America |
Coil Inductor 10Nh 650Ma 2% 6000Mhz | Newark Electronics |
INDUCTOR, 10NH, 0603 CASE | element14 |
Inductor SMD 0603 10nH R11 | RS |
Wirewound Inductor, 10 nH, 110 Milliohm, � 2%, 6 GHz, 650 mA, 0603 [1608 Metric] | Avnet Abacus |
LQW18A 10nH 650mA 2% WWT | Rutronik |
LQW18 Series 0603 10 nH â–’2 % 650 mA 0.11 Ohm SMT Unshielded Wirewound Inductor | Future Electronics |
Where can I find additional details, specifications and documents for a LQW18AN10NG00D?
Additional datasheets, footprints and schematics for LQW18AN10NG00D are listed on our Part Details page. You can also find images and similar parts to LQW18AN10NG00D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LQW18AN10NG00D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LQW18AN10NG00D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LQW18AN10NG00D fall under?
The LQW18AN10NG00D is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to LQW18AN10NG00D when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LQW18AN10NG00D you can contact the distributor directly for product support, shipping queries etc.
Is the LQW18AN10NG00D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LQW18AN10NG00D have stock available?
Authorised distributors including TTI Europe, Transfer Multisort Elektronik, Avnet America, Newark Electronics and element14 have stock available or on a lead time for LQW18AN10NG00D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LQW18AN10NG00D often in real-time on the comparison pages.
What if I can't find stock of LQW18AN10NG00D?
You can fill out our help required form which you can use to request a quote for LQW18AN10NG00D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.