LQW15DN100M00D Murata Parts by Murata

INDUCTOR 10UH 0.12A 20% WIREWOUND

Status: Unknown
Series: LQW15DN_00 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.19

Distributor Stock
Logo for Farnell
Farnell
from US$0.88
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.20
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.84
-
Buy Now
Logo for Avnet America
Avnet America
from US$1.00
-
Buy Now
Logo for element14
element14
from US$0.92
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.19
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Inductance 10µH
RMS Current (Irms) 120mA
Inductor Construction Wirewound
Saturation Current (Isat) 120mA
Product Range LQW15DN_00 Series
Power Inductor Case 1.1mm x 0.65mm x 0.6mm
DC Resistance Max 5.405ohm
Inductance Tolerance ± 20%
SVHC No SVHC (15-Jan-2019)

Alternative Descriptions

Inductor, 10Uh, 0.12A, 20%, Wirewound | Newark Electronics
FIXED IND 10UH 120MA 5.405 OHM | Future Electronics
Power Inductor (SMD), 10 uH, ± 20%, 120 mA, Unshielded, 120 mA, 1.1mm x 0.65mm x 0.6mm | Avnet America
INDUCTOR, 10UH, 0.12A, 20%, WIREWOUND | element14
10 UH 20% | TTI Europe
Power Inductor (SMD), 10 uH, � 20%, 120 mA, Unshielded, 120 mA, 1.1mm x 0.65mm x 0.6mm | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LQW15DN100M00D?

Additional datasheets, footprints and schematics for LQW15DN100M00D are listed on our Part Details page. You can also find images and similar parts to LQW15DN100M00D on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LQW15DN100M00D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LQW15DN100M00D price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LQW15DN100M00D fall under?

The LQW15DN100M00D is listed under Murata Parts.

Can I view similar or alternative parts?

You can view similar parts to LQW15DN100M00D when available in the Murata Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LQW15DN100M00D you can contact the distributor directly for product support, shipping queries etc.

Is the LQW15DN100M00D RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LQW15DN100M00D have stock available?

Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and TTI Europe have stock available or on a lead time for LQW15DN100M00D.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LQW15DN100M00D often in real-time on the comparison pages.

What if I can't find stock of LQW15DN100M00D?

You can fill out our help required form which you can use to request a quote for LQW15DN100M00D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay