Status: | Unknown |
---|---|
Series: | LQW15AN_00 Series |
RoHS: | Unknown |
Prices starting from US$0.0396
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.0438
|
40,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0396
|
70,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
37,988
in stock
|
Buy Now | |
element14
from US$0.05
|
37,988
in stock
|
Buy Now | |
Farnell
from US$0.0497
|
37,988
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0425
|
12,620
in stock
|
Buy Now | |
Rutronik
from US$0.0446
|
10,000
in stock
|
Buy Now | |
Avnet America
from US$0.0498
|
10,000
in stock
|
Buy Now | |
RS
from US$0.06
|
4,330
in stock
|
Buy Now | |
Avnet Abacus
-
|
100,000
in stock
|
Buy Now |
Inductance | 47nH |
---|---|
Product Range | LQW15AN_00 Series |
DC Current Rating | 210mA |
High Frequency Inductor Case | 0402 [1005 Metric] |
Inductor Construction | Unshielded |
DC Resistance Max | 1.08ohm |
Inductance Tolerance | ± 5% |
Self Resonant Frequency Min | 2.9GHz |
SVHC | No SVHC (15-Jan-2019) |
47 NH 5% | TTI Europe |
LQW15 Series 0402 47 nH â–’5 % 210 mA 1.08 Ohm SMT Unshielded Wirewound Inductor | Future Electronics |
Inductor, 47Nh, 0.21A, 0402, Unshielded | Newark Electronics |
INDUCTOR, 47NH, 0.21A, 0402, UNSHIELDED | element14 |
Inductor: wire | Transfer Multisort Elektronik |
LQW15A 0,047µH 210mA 5% WWT | Rutronik |
Wirewound Inductor, 47 nH, 1.08 Ohm, ± 5%, 2.9 GHz, 210 mA, 0402 [1005 Metric] | Avnet America |
Inductor SMD 0402 47nH 210mA | RS |
Wirewound Inductor, 47 nH, 1.08 Ohm, � 5%, 2.9 GHz, 210 mA, 0402 [1005 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a LQW15AN47NJ00D?
Additional datasheets, footprints and schematics for LQW15AN47NJ00D are listed on our Part Details page. You can also find images and similar parts to LQW15AN47NJ00D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LQW15AN47NJ00D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LQW15AN47NJ00D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LQW15AN47NJ00D fall under?
The LQW15AN47NJ00D is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to LQW15AN47NJ00D when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LQW15AN47NJ00D you can contact the distributor directly for product support, shipping queries etc.
Is the LQW15AN47NJ00D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LQW15AN47NJ00D have stock available?
Authorised distributors including TTI Europe, Future Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for LQW15AN47NJ00D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LQW15AN47NJ00D often in real-time on the comparison pages.
What if I can't find stock of LQW15AN47NJ00D?
You can fill out our help required form which you can use to request a quote for LQW15AN47NJ00D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.