Status: | Unknown |
---|---|
Series: | LQW15AN_00 Series |
RoHS: | Unknown |
Prices starting from US$0.0215
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0417
|
No stock
|
Buy Now | |
Avnet America
from US$0.0498
|
30,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0383
|
10,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0241
|
10,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0444
|
4,800
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
-
|
Buy Now | |
element14
from US$0.0441
|
-
|
Buy Now | |
Avnet Asia
from US$0.0215
|
-
|
Buy Now | |
TTI Europe
from US$0.0386
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Inductance | 2.7nH |
---|---|
Product Range | LQW15AN_00 Series |
DC Current Rating | 850mA |
High Frequency Inductor Case | 0402 [1005 Metric] |
Inductor Construction | Unshielded |
DC Resistance Max | 0.05ohm |
Inductance Tolerance | ± 0.5nH |
Self Resonant Frequency Min | 15GHz |
SVHC | No SVHC (15-Jan-2019) |
Wirewound Inductor, 2.7 nH, 50 Milliohm, ± 0.5nH, 15 GHz, 850 mA, 0402 [1005 Metric] | Avnet America |
LQW15 Series 0402 2.7 nH â–’0.5 nH 850mA 0.05Ohm SMT Unshielded Wirewound Inductor | Future Electronics |
Inductor: wire | Transfer Multisort Elektronik |
Inductor, 2.7Nh, 0.85A, 0402, Unshielded | Newark Electronics |
INDUCTOR, 2.7NH, 0.85A, 0402, UNSHIELDED | element14 |
2.7 NH +-.5NH | TTI Europe |
Wirewound Inductor, 2.7 nH, 50 Milliohm, � 0.5nH, 15 GHz, 850 mA, 0402 [1005 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a LQW15AN2N7D00D?
Additional datasheets, footprints and schematics for LQW15AN2N7D00D are listed on our Part Details page. You can also find images and similar parts to LQW15AN2N7D00D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LQW15AN2N7D00D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LQW15AN2N7D00D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LQW15AN2N7D00D fall under?
The LQW15AN2N7D00D is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to LQW15AN2N7D00D when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LQW15AN2N7D00D you can contact the distributor directly for product support, shipping queries etc.
Is the LQW15AN2N7D00D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LQW15AN2N7D00D have stock available?
Authorised distributors including Avnet America, Future Electronics, Chip One Stop, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for LQW15AN2N7D00D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LQW15AN2N7D00D often in real-time on the comparison pages.
What if I can't find stock of LQW15AN2N7D00D?
You can fill out our help required form which you can use to request a quote for LQW15AN2N7D00D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.