Status: | Unknown |
---|---|
Series: | LQW15AN_00 Series |
RoHS: | Unknown |
Inductance | 1.5nH |
---|---|
Product Range | LQW15AN_00 Series |
DC Current Rating | 1A |
High Frequency Inductor Case | 0402 [1005 Metric] |
Inductor Construction | Unshielded |
DC Resistance Max | 0.03ohm |
Inductance Tolerance | ± 0.5nH |
Self Resonant Frequency Min | 18GHz |
SVHC | No SVHC (15-Jan-2019) |
INDUCTOR, 1.5NH, 1A, 0402, UNSHIELDED | element14 |
Inductor, 1.5Nh, 1A, 0402, Unshielded | Newark Electronics |
Wirewound Inductor, 1.5 nH, 30 Milliohm, ± 0.5nH, 18 GHz, 1 A, 0402 [1005 Metric] | Avnet America |
1.5 NH +-.5NH | TTI Europe |
Wirewound Inductor, 1.5 nH, 30 Milliohm, � 0.5nH, 18 GHz, 1 A, 0402 [1005 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a LQW15AN1N5D00D?
Additional datasheets, footprints and schematics for LQW15AN1N5D00D are listed on our Part Details page. You can also find images and similar parts to LQW15AN1N5D00D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LQW15AN1N5D00D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LQW15AN1N5D00D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LQW15AN1N5D00D fall under?
The LQW15AN1N5D00D is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to LQW15AN1N5D00D when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LQW15AN1N5D00D you can contact the distributor directly for product support, shipping queries etc.
Is the LQW15AN1N5D00D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LQW15AN1N5D00D have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Avnet America and TTI Europe have stock available or on a lead time for LQW15AN1N5D00D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LQW15AN1N5D00D often in real-time on the comparison pages.
What if I can't find stock of LQW15AN1N5D00D?
You can fill out our help required form which you can use to request a quote for LQW15AN1N5D00D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.