Status: | Unknown |
---|---|
Series: | LQW15A_00 Series |
RoHS: | Unknown |
Prices starting from US$0.0199
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0463
|
3,500
in stock
|
Buy Now | |
Rutronik
from US$0.0498
|
70,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0402
|
70,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0386
|
50,000
in stock
|
Buy Now | |
CoreStaff
from US$0.06
|
50,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
35,092
in stock
|
Buy Now | |
element14
from US$0.06
|
35,092
in stock
|
Buy Now | |
Farnell
from US$0.05
|
35,092
in stock
|
Buy Now | |
Chip One Stop
from US$0.0199
|
12,451
in stock
|
Buy Now | |
Avnet America
from US$0.05
|
10,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.05
|
3,470
in stock
|
Buy Now | |
Avnet Abacus
-
|
190,000
in stock
|
Buy Now |
Inductance | 15nH |
---|---|
Product Range | LQW15A_00 Series |
DC Current Rating | 460mA |
High Frequency Inductor Case | 0402 [1005 Metric] |
Inductor Construction | Wirewound |
DC Resistance Max | 0.16ohm |
Inductance Tolerance | ± 2% |
Self Resonant Frequency Min | 5GHz |
SVHC | No SVHC (15-Jan-2019) |
External Depth | 0.6mm |
External Length / Height | 0.5mm |
External Width | 1mm |
Inductor Case Style | 0402 [1005 Metric] |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
LQW15A 0,015µH 460mA 2% WWT | Rutronik |
LQW15 Series 0402 15 nH â–’2 % 460 mA 160 mOhm SMT Unshielded Wirewound Inductor | Future Electronics |
15 NH 2% | TTI Europe |
Inductor, 15Nh, 460Ma, 2%, 5Ghz | Newark Electronics |
INDUCTOR, 15NH, 0402 | element14 |
Wirewound Inductor, 15 nH, 160 Milliohm, ± 2%, 5 GHz, 460 mA, 0402 [1005 Metric] | Avnet America |
Chip Coil Inductor 0402 15nH 370mA 2% | RS |
Inductor: wire | Transfer Multisort Elektronik |
Wirewound Inductor, 15 nH, 160 Milliohm, � 2%, 5 GHz, 460 mA, 0402 [1005 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a LQW15AN15NG00D?
Additional datasheets, footprints and schematics for LQW15AN15NG00D are listed on our Part Details page. You can also find images and similar parts to LQW15AN15NG00D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LQW15AN15NG00D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LQW15AN15NG00D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LQW15AN15NG00D fall under?
The LQW15AN15NG00D is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to LQW15AN15NG00D when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LQW15AN15NG00D you can contact the distributor directly for product support, shipping queries etc.
Is the LQW15AN15NG00D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LQW15AN15NG00D have stock available?
Authorised distributors including Rutronik, Future Electronics, TTI Europe, CoreStaff and Newark Electronics have stock available or on a lead time for LQW15AN15NG00D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LQW15AN15NG00D often in real-time on the comparison pages.
What if I can't find stock of LQW15AN15NG00D?
You can fill out our help required form which you can use to request a quote for LQW15AN15NG00D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.