Status: | Unknown |
---|---|
Series: | LQP15MN_02 Series |
RoHS: | Unknown |
Inductance | 3.9nH |
---|---|
Product Range | LQP15MN_02 Series |
DC Current Rating | 170mA |
High Frequency Inductor Case | 0402 [1005 Metric] |
Inductor Construction | Thin Film |
DC Resistance Max | 0.5ohm |
Inductance Tolerance | ± 0.1nH |
Self Resonant Frequency Min | 6GHz |
SVHC | No SVHC (15-Jan-2019) |
LQP15MN OBSOLETE LTB:22Sept22 | Rutronik |
Inductor SMD 0402 3.9nH | RS |
INDUCTOR, 3.9NH, 0.17A, 0402, MULTILAYER | element14 |
Inductor, 3.9Nh, 0.17A, 0402, Multilayer | Newark Electronics |
Thin Film Inductor, 3.9 nH, 500 Milliohm, � 0.1nH, 6 GHz, 170 mA, 0402 [1005 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a LQP15MN3N9B02D?
Additional datasheets, footprints and schematics for LQP15MN3N9B02D are listed on our Part Details page. You can also find images and similar parts to LQP15MN3N9B02D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LQP15MN3N9B02D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LQP15MN3N9B02D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LQP15MN3N9B02D fall under?
The LQP15MN3N9B02D is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to LQP15MN3N9B02D when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LQP15MN3N9B02D you can contact the distributor directly for product support, shipping queries etc.
Is the LQP15MN3N9B02D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LQP15MN3N9B02D have stock available?
Authorised distributors including Rutronik, RS, element14, Farnell and Newark Electronics have stock available or on a lead time for LQP15MN3N9B02D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LQP15MN3N9B02D often in real-time on the comparison pages.
What if I can't find stock of LQP15MN3N9B02D?
You can fill out our help required form which you can use to request a quote for LQP15MN3N9B02D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.