LQP15MN2N7B02D Inductors & Filters by Murata

INDUCTOR 2.7NH 0.22A 0402 MULTILAYER

Status: Unknown
Series: LQP15MN_02 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0273

Distributor Stock
Logo for Farnell
Farnell
from US$0.08
4
in stock
Buy Now
Logo for element14
element14
from US$0.0279
4
in stock
Buy Now
Logo for Rutronik
Rutronik
from US$0.0273
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Features


Specifications

Inductance 2.7nH
Product Range LQP15MN_02 Series
DC Current Rating 220mA
High Frequency Inductor Case 0402 [1005 Metric]
Inductor Construction Thin Film
DC Resistance Max 0.3ohm
Inductance Tolerance ± 0.1nH
Self Resonant Frequency Min 6GHz
SVHC No SVHC (15-Jan-2019)

Alternative Descriptions

INDUCTOR, 2.7NH, 0.22A, 0402, MULTILAYER | element14
LQP15MN OBSOLETE LTB:22Sept22 | Rutronik
Inductor, 2.7Nh, 0.22A, 0402, Multilayer | Newark Electronics
Thin Film Inductor, 2.7 nH, 300 Milliohm, � 0.1nH, 6 GHz, 220 mA, 0402 [1005 Metric] | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a LQP15MN2N7B02D?

Additional datasheets, footprints and schematics for LQP15MN2N7B02D are listed on our Part Details page. You can also find images and similar parts to LQP15MN2N7B02D on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for LQP15MN2N7B02D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LQP15MN2N7B02D price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does LQP15MN2N7B02D fall under?

The LQP15MN2N7B02D is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.

Can I view similar or alternative parts?

You can view similar parts to LQP15MN2N7B02D when available in the Inductors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the LQP15MN2N7B02D you can contact the distributor directly for product support, shipping queries etc.

Is the LQP15MN2N7B02D RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for LQP15MN2N7B02D have stock available?

Authorised distributors including element14, Farnell, Rutronik, Newark Electronics and Avnet Abacus have stock available or on a lead time for LQP15MN2N7B02D.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for LQP15MN2N7B02D often in real-time on the comparison pages.

What if I can't find stock of LQP15MN2N7B02D?

You can fill out our help required form which you can use to request a quote for LQP15MN2N7B02D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay