Status: | Unknown |
---|---|
Series: | LQP03TQ_02 Series |
RoHS: | Unknown |
Inductance | 5.1nH |
---|---|
Product Range | LQP03TQ_02 Series |
DC Current Rating | 350mA |
High Frequency Inductor Case | 0201 [0603 Metric] |
Inductor Construction | Thin Film |
DC Resistance Max | 0.39ohm |
Inductance Tolerance | ± 3% |
Self Resonant Frequency Min | 6.5GHz |
SVHC | No SVHC (15-Jan-2019) |
Inductor, 5.1Nh, 0.35A, 0201, Multilayer | Newark Electronics |
Thin Film Inductor, 5.1 nH, 390 Milliohm, ± 3%, 8.4GHz, 350 mA, 0201 [0603 Metric] | Avnet America |
INDUCTOR, 5.1NH, 0.35A, 0201, MULTILAYER | element14 |
Where can I find additional details, specifications and documents for a LQP03TQ5N1H02D?
Additional datasheets, footprints and schematics for LQP03TQ5N1H02D are listed on our Part Details page. You can also find images and similar parts to LQP03TQ5N1H02D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LQP03TQ5N1H02D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LQP03TQ5N1H02D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LQP03TQ5N1H02D fall under?
The LQP03TQ5N1H02D is listed under Murata Parts.
Can I view similar or alternative parts?
You can view similar parts to LQP03TQ5N1H02D when available in the Murata Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LQP03TQ5N1H02D you can contact the distributor directly for product support, shipping queries etc.
Is the LQP03TQ5N1H02D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LQP03TQ5N1H02D have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for LQP03TQ5N1H02D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LQP03TQ5N1H02D often in real-time on the comparison pages.
What if I can't find stock of LQP03TQ5N1H02D?
You can fill out our help required form which you can use to request a quote for LQP03TQ5N1H02D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.