Status: | Unknown |
---|---|
Series: | LQP03TN Series |
RoHS: | Unknown |
Prices starting from US$0.0044
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0087
|
4,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0107
|
195,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0044
|
73,100
in stock
|
Buy Now | |
Future Electronics
from US$0.0111
|
15,000
in stock
|
Buy Now | |
Avnet America
from US$0.0160
|
15,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0110
|
13,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0250
|
129
in stock
|
Buy Now | |
element14
from US$0.0139
|
129
in stock
|
Buy Now | |
Farnell
from US$0.0122
|
129
in stock
|
Buy Now | |
Avnet Abacus
-
|
30,000
in stock
|
Buy Now | |
Rutronik
from US$0.0108
|
-
|
Buy Now | |
Avnet Asia
from US$0.0046
|
-
|
Buy Now |
Inductance | 2.7nH |
---|---|
Product Range | LQP03TN Series |
DC Current Rating | 500mA |
High Frequency Inductor Case | 0201 [0603 Metric] |
Inductor Construction | Thin Film |
DC Resistance Max | 0.2ohm |
Inductance Tolerance | ± 0.1nH |
Self Resonant Frequency Min | 10GHz |
SVHC | No SVHC (15-Jan-2019) |
2.7 NH +-.1NH | TTI Europe |
LQP Series 0201 2.7 nH â–’0.1 nH Tol. 500 mA SMT High Frequency Chip Inductor | Future Electronics |
Thin Film Inductor, 2.7 nH, 200 Milliohm, ± 0.1nH, 13GHz, 500 mA, 0201 [0603 Metric] | Avnet America |
Inductor: film | Transfer Multisort Elektronik |
Fixed Inductor, SMD, 2.7nH 500mA R200 | RS |
Surface Mount High Frequency Inductor, Lqp03Tn Series, 2.7 Nh, 0.1Nh, 0201 [0603 Metric], 10 Ghz Rohs Compliant: Yes |Murata LQP03TN2N7B02D | Newark Electronics |
INDUCTOR, 2.7NH, 0.5A, 0.1NH, 10GHZ | element14 |
Thin Film Inductor, 2.7 nH, 200 Milliohm, � 0.1nH, 13GHz, 500 mA, 0201 [0603 Metric] | Avnet Abacus |
LQP03TN 2,7nH 500mA 0,1nH TFT | Rutronik |
Where can I find additional details, specifications and documents for a LQP03TN2N7B02D?
Additional datasheets, footprints and schematics for LQP03TN2N7B02D are listed on our Part Details page. You can also find images and similar parts to LQP03TN2N7B02D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LQP03TN2N7B02D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LQP03TN2N7B02D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LQP03TN2N7B02D fall under?
The LQP03TN2N7B02D is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to LQP03TN2N7B02D when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LQP03TN2N7B02D you can contact the distributor directly for product support, shipping queries etc.
Is the LQP03TN2N7B02D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LQP03TN2N7B02D have stock available?
Authorised distributors including TTI Europe, Chip One Stop, Future Electronics, Avnet America and Transfer Multisort Elektronik have stock available or on a lead time for LQP03TN2N7B02D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LQP03TN2N7B02D often in real-time on the comparison pages.
What if I can't find stock of LQP03TN2N7B02D?
You can fill out our help required form which you can use to request a quote for LQP03TN2N7B02D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.