Status: | Unknown |
---|---|
Series: | LQP03TN_02 Series |
RoHS: | Unknown |
Prices starting from US$0.0048
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0144
|
21,180
in stock
|
Buy Now | |
Future Electronics
from US$0.0111
|
30,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0280
|
21,180
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0105
|
10,000
in stock
|
Buy Now | |
element14
from US$0.0147
|
6,180
in stock
|
Buy Now | |
Chip One Stop
from US$0.0048
|
3,736
in stock
|
Buy Now | |
Rutronik
from US$0.0108
|
-
|
Buy Now | |
Avnet America
from US$0.0160
|
-
|
Buy Now | |
TTI Europe
from US$0.0106
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Inductance | 18nH |
---|---|
Product Range | LQP03TN_02 Series |
DC Current Rating | 200mA |
High Frequency Inductor Case | 0201 [0603 Metric] |
Inductor Construction | Thin Film |
DC Resistance Max | 0.8ohm |
Inductance Tolerance | ± 3% |
Self Resonant Frequency Min | 2.2GHz |
SVHC | No SVHC (15-Jan-2019) |
LQP03 Series 18 nH â–’3% 200 mA 800 mOhm Unshielded Chip Coil Inductor | Future Electronics |
Inductor, 18Nh, 0.2A, 0201, Multilayer | Newark Electronics |
INDUCTOR, 18NH, 0.2A, 0201, MULTILAYER | Farnell |
Inductor: film | Transfer Multisort Elektronik |
LQP03TN 18nH 200mA 3% TFT | Rutronik |
Thin Film Inductor, 18 nH, 800 Milliohm, ± 3%, 3.4GHz, 200 mA, 0201 [0603 Metric] | Avnet America |
18 NH 3% | TTI Europe |
Thin Film Inductor, 18 nH, 800 Milliohm, � 3%, 3.4GHz, 200 mA, 0201 [0603 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a LQP03TN18NH02D?
Additional datasheets, footprints and schematics for LQP03TN18NH02D are listed on our Part Details page. You can also find images and similar parts to LQP03TN18NH02D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LQP03TN18NH02D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LQP03TN18NH02D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LQP03TN18NH02D fall under?
The LQP03TN18NH02D is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to LQP03TN18NH02D when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LQP03TN18NH02D you can contact the distributor directly for product support, shipping queries etc.
Is the LQP03TN18NH02D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LQP03TN18NH02D have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Farnell, Transfer Multisort Elektronik and element14 have stock available or on a lead time for LQP03TN18NH02D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LQP03TN18NH02D often in real-time on the comparison pages.
What if I can't find stock of LQP03TN18NH02D?
You can fill out our help required form which you can use to request a quote for LQP03TN18NH02D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.