Status: | Unknown |
---|---|
Series: | LQP03HQ_02 Series |
RoHS: | Unknown |
Prices starting from US$0.0103
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.06
|
15,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
15,000
in stock
|
Buy Now | |
element14
from US$0.06
|
15,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0273
|
10,800
in stock
|
Buy Now | |
Chip One Stop
from US$0.0103
|
914
in stock
|
Buy Now | |
Avnet Abacus
-
|
15,000
in stock
|
Buy Now | |
Future Electronics
from US$0.05
|
-
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
Avnet Asia
from US$0.0251
|
-
|
Buy Now | |
TTI Europe
from US$0.0414
|
-
|
Buy Now |
Inductance | 4.7nH |
---|---|
Product Range | LQP03HQ_02 Series |
DC Current Rating | 400mA |
High Frequency Inductor Case | 0201 [0603 Metric] |
Inductor Construction | Thin Film |
DC Resistance Max | 0.25ohm |
Inductance Tolerance | ± 3% |
Self Resonant Frequency Min | 7GHz |
SVHC | No SVHC (15-Jan-2019) |
Inductor, 4.7Nh, 0.4A, 0201, Multilayer | Newark Electronics |
INDUCTOR, 4.7NH, 0.4A, 0201, MULTILAYER | element14 |
Inductor: film | Transfer Multisort Elektronik |
Thin Film Inductor, 4.7 nH, 250 Milliohm, � 3%, 9.5 GHz, 400 mA, 0201 [0603 Metric] | Avnet Abacus |
LQP Series 0201 4.7 nH â–’0.3% Tolerance 0.25 Ohm DCR Chip Inductor | Future Electronics |
Thin Film Inductor, 4.7 nH, 250 Milliohm, ± 3%, 9.5 GHz, 400 mA, 0201 [0603 Metric] | Avnet America |
4.7 NH 3% | TTI Europe |
Where can I find additional details, specifications and documents for a LQP03HQ4N7H02D?
Additional datasheets, footprints and schematics for LQP03HQ4N7H02D are listed on our Part Details page. You can also find images and similar parts to LQP03HQ4N7H02D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LQP03HQ4N7H02D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LQP03HQ4N7H02D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LQP03HQ4N7H02D fall under?
The LQP03HQ4N7H02D is listed under Murata Parts.
Can I view similar or alternative parts?
You can view similar parts to LQP03HQ4N7H02D when available in the Murata Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LQP03HQ4N7H02D you can contact the distributor directly for product support, shipping queries etc.
Is the LQP03HQ4N7H02D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LQP03HQ4N7H02D have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Chip One Stop have stock available or on a lead time for LQP03HQ4N7H02D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LQP03HQ4N7H02D often in real-time on the comparison pages.
What if I can't find stock of LQP03HQ4N7H02D?
You can fill out our help required form which you can use to request a quote for LQP03HQ4N7H02D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.