Status: | Unknown |
---|---|
Series: | LQP03HQ_02 Series |
RoHS: | Unknown |
Prices starting from US$0.0102
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0492
|
9,636
in stock
|
Buy Now | |
Chip One Stop
from US$0.0102
|
13,807
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
9,636
in stock
|
Buy Now | |
element14
from US$0.05
|
9,636
in stock
|
Buy Now | |
Avnet Abacus
-
|
15,000
in stock
|
Buy Now | |
Rutronik
from US$0.0278
|
-
|
Buy Now | |
Future Electronics
from US$0.0488
|
-
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
Avnet Asia
from US$0.0251
|
-
|
Buy Now |
Inductance | 2.2nH |
---|---|
Product Range | LQP03HQ_02 Series |
DC Current Rating | 600mA |
High Frequency Inductor Case | 0201 [0603 Metric] |
Inductor Construction | Thin Film |
DC Resistance Max | 0.12ohm |
Inductance Tolerance | ± 0.1nH |
Self Resonant Frequency Min | 9GHz |
SVHC | No SVHC (15-Jan-2019) |
Inductor, 2.2Nh, 0.6A, 0201, Multilayer | Newark Electronics |
INDUCTOR, 2.2NH, 0.6A, 0201, MULTILAYER | element14 |
Thin Film Inductor, 2.2 nH, 120 Milliohm, � 0.1nH, 14.3 GHz, 600 mA, 0201 [0603 Metric] | Avnet Abacus |
LQP03HQ 2,2nH 600mA 0,1nH TFT | Rutronik |
Inductor High Frequency Thin Film 2.2nH 0.1nH 500MHz 20Q-Factor 600mA 120mOhm DC | Future Electronics |
Thin Film Inductor, 2.2 nH, 120 Milliohm, ± 0.1nH, 14.3 GHz, 600 mA, 0201 [0603 Metric] | Avnet America |
Where can I find additional details, specifications and documents for a LQP03HQ2N2B02D?
Additional datasheets, footprints and schematics for LQP03HQ2N2B02D are listed on our Part Details page. You can also find images and similar parts to LQP03HQ2N2B02D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LQP03HQ2N2B02D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LQP03HQ2N2B02D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LQP03HQ2N2B02D fall under?
The LQP03HQ2N2B02D is listed under Murata Parts.
Can I view similar or alternative parts?
You can view similar parts to LQP03HQ2N2B02D when available in the Murata Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LQP03HQ2N2B02D you can contact the distributor directly for product support, shipping queries etc.
Is the LQP03HQ2N2B02D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LQP03HQ2N2B02D have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Avnet Abacus have stock available or on a lead time for LQP03HQ2N2B02D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LQP03HQ2N2B02D often in real-time on the comparison pages.
What if I can't find stock of LQP03HQ2N2B02D?
You can fill out our help required form which you can use to request a quote for LQP03HQ2N2B02D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.