Status: | Unknown |
---|---|
Series: | LQP03HQ_02 Series |
RoHS: | Unknown |
Prices starting from US$0.0113
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0412
|
13,010
in stock
|
Buy Now | |
TTI Europe
from US$0.0406
|
45,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
13,010
in stock
|
Buy Now | |
element14
from US$0.0484
|
13,010
in stock
|
Buy Now | |
Chip One Stop
from US$0.0113
|
50
in stock
|
Buy Now | |
Future Electronics
from US$0.0466
|
-
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
Avnet Asia
from US$0.0251
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Inductance | 1.5nH |
---|---|
Product Range | LQP03HQ_02 Series |
DC Current Rating | 1A |
High Frequency Inductor Case | 0201 [0603 Metric] |
Inductor Construction | Thin Film |
DC Resistance Max | 0.05ohm |
Inductance Tolerance | ± 0.1nH |
Self Resonant Frequency Min | 12GHz |
SVHC | No SVHC (15-Jan-2019) |
1.5 NH +-.1NH | TTI Europe |
Inductor, 1.5Nh, 1A, 0201, Multilayer | Newark Electronics |
INDUCTOR, 1.5NH, 1A, 0201, MULTILAYER | element14 |
LQP03 Series 0201 1.5 nH 1 A 50 mOhm DCR Unshielded Chip Coil Inductor | Future Electronics |
Thin Film Inductor, 1.5 nH, 50 Milliohm, ± 0.1nH, 18.5 GHz, 1 A, 0201 [0603 Metric] | Avnet America |
Thin Film Inductor, 1.5 nH, 50 Milliohm, � 0.1nH, 18.5 GHz, 1 A, 0201 [0603 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a LQP03HQ1N5B02D?
Additional datasheets, footprints and schematics for LQP03HQ1N5B02D are listed on our Part Details page. You can also find images and similar parts to LQP03HQ1N5B02D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LQP03HQ1N5B02D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LQP03HQ1N5B02D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LQP03HQ1N5B02D fall under?
The LQP03HQ1N5B02D is listed under Murata Parts.
Can I view similar or alternative parts?
You can view similar parts to LQP03HQ1N5B02D when available in the Murata Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LQP03HQ1N5B02D you can contact the distributor directly for product support, shipping queries etc.
Is the LQP03HQ1N5B02D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LQP03HQ1N5B02D have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for LQP03HQ1N5B02D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LQP03HQ1N5B02D often in real-time on the comparison pages.
What if I can't find stock of LQP03HQ1N5B02D?
You can fill out our help required form which you can use to request a quote for LQP03HQ1N5B02D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.