Status: | Unknown |
---|---|
Series: | LQP03HQ_02 Series |
RoHS: | Unknown |
Inductance | 0.9nH |
---|---|
Product Range | LQP03HQ_02 Series |
DC Current Rating | 1.1A |
High Frequency Inductor Case | 0201 [0603 Metric] |
Inductor Construction | Thin Film |
DC Resistance Max | 0.04ohm |
Inductance Tolerance | ± 0.05nH |
Self Resonant Frequency Min | 18GHz |
SVHC | No SVHC (15-Jan-2019) |
Inductor, 0.9Nh, 1.1A, 0201, Multilayer | Newark Electronics |
INDUCTOR, 0.9NH, 1.1A, 0201, MULTILAYER | element14 |
Ind General Purpose Chip Molded 0.9nH ±0.05nH 500MHz 20 Q-Factor Thick Film 1.1A Paper T/R | Avnet America |
Where can I find additional details, specifications and documents for a LQP03HQ0N9W02D?
Additional datasheets, footprints and schematics for LQP03HQ0N9W02D are listed on our Part Details page. You can also find images and similar parts to LQP03HQ0N9W02D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LQP03HQ0N9W02D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LQP03HQ0N9W02D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LQP03HQ0N9W02D fall under?
The LQP03HQ0N9W02D is listed under Murata Parts.
Can I view similar or alternative parts?
You can view similar parts to LQP03HQ0N9W02D when available in the Murata Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LQP03HQ0N9W02D you can contact the distributor directly for product support, shipping queries etc.
Is the LQP03HQ0N9W02D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LQP03HQ0N9W02D have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Avnet Asia have stock available or on a lead time for LQP03HQ0N9W02D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LQP03HQ0N9W02D often in real-time on the comparison pages.
What if I can't find stock of LQP03HQ0N9W02D?
You can fill out our help required form which you can use to request a quote for LQP03HQ0N9W02D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.