Status: | Unknown |
---|---|
Series: | LQP02TQ_02 Series |
RoHS: | Unknown |
Inductance | 2.6nH |
---|---|
Product Range | LQP02TQ_02 Series |
DC Current Rating | 370mA |
High Frequency Inductor Case | 01005 [0402 Metric] |
Inductor Construction | Thin Film |
DC Resistance Max | 0.4ohm |
Inductance Tolerance | ± 0.1nH |
Self Resonant Frequency Min | 11.5GHz |
SVHC | No SVHC (15-Jan-2019) |
Inductor, 2.6Nh, 0.37A, 01005 | Newark Electronics |
Ind General Purpose Chip Molded 2.6nH ±0.1nH 500MHz 10 Q-Factor Thick Film 370mA Paper T/R | Avnet America |
INDUCTOR, 2.6NH, 0.37A, 01005 | element14 |
Where can I find additional details, specifications and documents for a LQP02TQ2N6B02D?
Additional datasheets, footprints and schematics for LQP02TQ2N6B02D are listed on our Part Details page. You can also find images and similar parts to LQP02TQ2N6B02D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LQP02TQ2N6B02D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LQP02TQ2N6B02D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LQP02TQ2N6B02D fall under?
The LQP02TQ2N6B02D is listed under Murata Parts.
Can I view similar or alternative parts?
You can view similar parts to LQP02TQ2N6B02D when available in the Murata Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LQP02TQ2N6B02D you can contact the distributor directly for product support, shipping queries etc.
Is the LQP02TQ2N6B02D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LQP02TQ2N6B02D have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Avnet Asia and Farnell have stock available or on a lead time for LQP02TQ2N6B02D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LQP02TQ2N6B02D often in real-time on the comparison pages.
What if I can't find stock of LQP02TQ2N6B02D?
You can fill out our help required form which you can use to request a quote for LQP02TQ2N6B02D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.