Status: | Unknown |
---|---|
Series: | LQM31PN Series |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.11
|
5,900
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.06
|
19,490
in stock
|
Buy Now | |
TTI Europe
from US$0.11
|
6,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
5,900
in stock
|
Buy Now | |
element14
from US$0.12
|
5,900
in stock
|
Buy Now | |
Avnet Abacus
-
|
6,000
in stock
|
Buy Now | |
Rutronik
from US$0.06
|
-
|
Buy Now | |
Future Electronics
from US$0.10
|
-
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now |
Inductance | 2.2µH |
---|---|
Product Range | LQM31PN Series |
DC Current Rating | 900mA |
High Frequency Inductor Case | 1206 [3216 Metric] |
Inductor Construction | Multilayer |
DC Resistance Max | 0.19ohm |
Inductance Tolerance | ± 20% |
Self Resonant Frequency Min | 40MHz |
SVHC | No SVHC (15-Jan-2019) |
Inductor: ferrite | Transfer Multisort Elektronik |
2.2 UH 20% | TTI Europe |
Surface Mount High Frequency Inductor, Lqm31Pn Series, 2.2 H, 20%, 1206 [3216 Metric], 40 Mhz Rohs Compliant: Yes |Murata LQM31PN2R2M00L | Newark Electronics |
INDUCTOR, 2.2UH, 20%, 0.9A, 40MHZ, 1206 | element14 |
Power Inductor (SMD), 2.2 uH, � 20%, 900 mA, Unshielded, 900 mA, 3.2mm x 1.6mm x 0.85mm | Avnet Abacus |
LQM31PN 2,2uH 900mA 20% MLT | Rutronik |
LQM Series 1206 2.2 uH â–’20 % Tol. 900 mA SMT High Frequency Multilayer Inductor | Future Electronics |
Power Inductor (SMD), 2.2 uH, ± 20%, 900 mA, Unshielded, 900 mA, 3.2mm x 1.6mm x 0.85mm | Avnet America |
Where can I find additional details, specifications and documents for a LQM31PN2R2M00L?
Additional datasheets, footprints and schematics for LQM31PN2R2M00L are listed on our Part Details page. You can also find images and similar parts to LQM31PN2R2M00L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LQM31PN2R2M00L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LQM31PN2R2M00L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LQM31PN2R2M00L fall under?
The LQM31PN2R2M00L is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to LQM31PN2R2M00L when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LQM31PN2R2M00L you can contact the distributor directly for product support, shipping queries etc.
Is the LQM31PN2R2M00L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LQM31PN2R2M00L have stock available?
Authorised distributors including Transfer Multisort Elektronik, TTI Europe, Newark Electronics, element14 and Farnell have stock available or on a lead time for LQM31PN2R2M00L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LQM31PN2R2M00L often in real-time on the comparison pages.
What if I can't find stock of LQM31PN2R2M00L?
You can fill out our help required form which you can use to request a quote for LQM31PN2R2M00L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.