Status: | Unknown |
---|---|
Series: | LQM2MPN Series |
RoHS: | Unknown |
Prices starting from US$0.0443
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.12
|
1,630
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
6,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.07
|
1,730
in stock
|
Buy Now | |
Chip One Stop
from US$0.0443
|
15
in stock
|
Buy Now | |
Avnet Abacus
-
|
78,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
-
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
element14
from US$0.08
|
-
|
Buy Now | |
TTI Europe
from US$0.06
|
-
|
Buy Now | |
Farnell
from US$0.08
|
-
|
Buy Now |
Inductance | 4.7µH |
---|---|
Product Range | LQM2MPN Series |
DC Current Rating | - |
High Frequency Inductor Case | 0806 [2016 Metric] |
Inductor Construction | Multilayer |
DC Resistance Max | 0.175ohm |
Inductance Tolerance | ± 30% |
Self Resonant Frequency Min | 20MHz |
SVHC | No SVHC (15-Jan-2019) |
LQM2 Series 4.7 uH â–’30% 175 mOhm DCR Chip Coil Inductor | Future Electronics |
Inductor: ferrite | Transfer Multisort Elektronik |
Inductor SMD 0806 shielded 4.7uH | RS |
Power Inductor (SMD), 4.7 uH, � 30%, 1.1 A, Unshielded, 2mm x 1.6mm x 0.9mm | Avnet Abacus |
Surface Mount High Frequency Inductor, Lqm2Mpn Series, 4.7 H, 30%, 0806 [2016 Metric], 20 Mhz Rohs Compliant: Yes |Murata LQM2MPN4R7NG0L | Newark Electronics |
Power Inductor (SMD), 4.7 uH, ± 30%, 1.1 A, Unshielded, 2mm x 1.6mm x 0.9mm | Avnet America |
INDUCTOR, 4.7UH, 30%, 1.1A, 20MHZ, 0806 | element14 |
4.7 UH 30% | TTI Europe |
Where can I find additional details, specifications and documents for a LQM2MPN4R7NG0L?
Additional datasheets, footprints and schematics for LQM2MPN4R7NG0L are listed on our Part Details page. You can also find images and similar parts to LQM2MPN4R7NG0L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LQM2MPN4R7NG0L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LQM2MPN4R7NG0L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LQM2MPN4R7NG0L fall under?
The LQM2MPN4R7NG0L is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to LQM2MPN4R7NG0L when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LQM2MPN4R7NG0L you can contact the distributor directly for product support, shipping queries etc.
Is the LQM2MPN4R7NG0L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LQM2MPN4R7NG0L have stock available?
Authorised distributors including Future Electronics, Transfer Multisort Elektronik, RS, Chip One Stop and Avnet Abacus have stock available or on a lead time for LQM2MPN4R7NG0L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LQM2MPN4R7NG0L often in real-time on the comparison pages.
What if I can't find stock of LQM2MPN4R7NG0L?
You can fill out our help required form which you can use to request a quote for LQM2MPN4R7NG0L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.