Status: | Unknown |
---|---|
Series: | LQM2MPN Series |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.07
|
9,000
in stock
|
Buy Now | |
Rutronik
from US$0.07
|
27,000
in stock
|
Buy Now | |
TTI Europe
from US$0.07
|
21,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
11,900
in stock
|
Buy Now | |
element14
from US$0.12
|
11,900
in stock
|
Buy Now | |
Farnell
from US$0.11
|
11,900
in stock
|
Buy Now | |
Avnet America
from US$0.08
|
5,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.07
|
910
in stock
|
Buy Now | |
Chip One Stop
from US$0.06
|
760
in stock
|
Buy Now | |
Avnet Abacus
-
|
12,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.06
|
-
|
Buy Now |
Inductance | 2.2µH |
---|---|
Product Range | LQM2MPN Series |
DC Current Rating | - |
High Frequency Inductor Case | 0806 [2016 Metric] |
Inductor Construction | Multilayer |
DC Resistance Max | 0.138ohm |
Inductance Tolerance | ± 30% |
Self Resonant Frequency Min | 40MHz |
SVHC | No SVHC (15-Jan-2019) |
LQM2MPN 2,2uH 1200mA 25% MLT | Rutronik |
2.2 UH 30% | TTI Europe |
Surface Mount High Frequency Inductor, Lqm2Mpn Series, 2.2 H, 30%, 0806 [2016 Metric], 40 Mhz Rohs Compliant: Yes |Murata LQM2MPN2R2NG0L | Newark Electronics |
INDUCTOR, 2.2UH, 30%, 1.2A, 40MHZ, 0806 | element14 |
LQM Series 0806 2.2 uH â–’30 % Tol. 1.2 A SMT High Frequency Multilayer Inductor | Future Electronics |
Power Inductor (SMD), 2.2 uH, ± 30%, 1.2 A, Unshielded, 2mm x 1.6mm x 0.9mm | Avnet America |
Inductor: ferrite | Transfer Multisort Elektronik |
Power Inductor (SMD), 2.2 uH, � 30%, 1.2 A, Unshielded, 2mm x 1.6mm x 0.9mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a LQM2MPN2R2NG0L?
Additional datasheets, footprints and schematics for LQM2MPN2R2NG0L are listed on our Part Details page. You can also find images and similar parts to LQM2MPN2R2NG0L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LQM2MPN2R2NG0L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LQM2MPN2R2NG0L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LQM2MPN2R2NG0L fall under?
The LQM2MPN2R2NG0L is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to LQM2MPN2R2NG0L when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LQM2MPN2R2NG0L you can contact the distributor directly for product support, shipping queries etc.
Is the LQM2MPN2R2NG0L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LQM2MPN2R2NG0L have stock available?
Authorised distributors including Rutronik, TTI Europe, Newark Electronics, element14 and Farnell have stock available or on a lead time for LQM2MPN2R2NG0L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LQM2MPN2R2NG0L often in real-time on the comparison pages.
What if I can't find stock of LQM2MPN2R2NG0L?
You can fill out our help required form which you can use to request a quote for LQM2MPN2R2NG0L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.