Status: | Unknown |
---|---|
Series: | LQM2HPN Series |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.15
|
2,540
in stock
|
Buy Now | |
Rapid Electronics
from US$0.16
|
3,830
in stock
|
Buy Now | |
Chip One Stop
from US$0.16
|
3,830
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.07
|
3,700
in stock
|
Buy Now | |
element14
from US$0.08
|
3,254
in stock
|
Buy Now | |
Farnell
from US$0.08
|
3,254
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
362
in stock
|
Buy Now | |
Rutronik
from US$0.07
|
-
|
Buy Now | |
Future Electronics
from US$0.07
|
-
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Inductance | 4.7µH |
---|---|
Product Range | LQM2HPN Series |
DC Current Rating | - |
High Frequency Inductor Case | 1008 [2520 Metric] |
Inductor Construction | Multilayer |
DC Resistance Max | 0.18ohm |
Inductance Tolerance | ± 20% |
Self Resonant Frequency Min | 25MHz |
SVHC | No SVHC (15-Jan-2019) |
Power Inductor (SMD) 4.7 uH 20% 800 mA Unshiel | Rapid Electronics |
Inductor: ferrite | Transfer Multisort Elektronik |
INDUCTOR, 4.7UH, 20%, 0.8A, 25MHZ, 1008 | element14 |
Inductor SMD 1008 shielded 4.7uH | RS |
Surface Mount High Frequency Inductor, Lqm2Hpn Series, 4.7 H, 20%, 1008 [2520 Metric], 25 Mhz Rohs Compliant: Yes |Murata LQM2HPN4R7MGCL | Newark Electronics |
LQM2HP 4,7uH 800mA 20% MLT | Rutronik |
LQM Series 4.7 uH â–’25% 800 mA SMT High Frequency Multilayer Inductor | Future Electronics |
Power Inductor (SMD), 4.7 uH, ± 20%, 800 mA, Unshielded, 800 mA, 2.5mm x 2mm x 0.9mm | Avnet America |
Power Inductor (SMD), 4.7 uH, � 20%, 800 mA, Unshielded, 800 mA, 2.5mm x 2mm x 0.9mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a LQM2HPN4R7MGCL?
Additional datasheets, footprints and schematics for LQM2HPN4R7MGCL are listed on our Part Details page. You can also find images and similar parts to LQM2HPN4R7MGCL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LQM2HPN4R7MGCL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LQM2HPN4R7MGCL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LQM2HPN4R7MGCL fall under?
The LQM2HPN4R7MGCL is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to LQM2HPN4R7MGCL when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LQM2HPN4R7MGCL you can contact the distributor directly for product support, shipping queries etc.
Is the LQM2HPN4R7MGCL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LQM2HPN4R7MGCL have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Transfer Multisort Elektronik, element14 and Farnell have stock available or on a lead time for LQM2HPN4R7MGCL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LQM2HPN4R7MGCL often in real-time on the comparison pages.
What if I can't find stock of LQM2HPN4R7MGCL?
You can fill out our help required form which you can use to request a quote for LQM2HPN4R7MGCL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.