Status: | Unknown |
---|---|
Series: | LQM2HPN Series |
RoHS: | Unknown |
Prices starting from US$0.0442
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.13
|
6,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.07
|
6,000
in stock
|
Buy Now | |
Future Electronics
from US$0.07
|
3,000
in stock
|
Buy Now | |
Avnet America
from US$0.09
|
3,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.06
|
1,450
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
345
in stock
|
Buy Now | |
element14
from US$0.08
|
345
in stock
|
Buy Now | |
Farnell
from US$0.07
|
345
in stock
|
Buy Now | |
Avnet Abacus
-
|
12,000
in stock
|
Buy Now | |
Rutronik
from US$0.06
|
-
|
Buy Now | |
Avnet Asia
from US$0.0442
|
-
|
Buy Now | |
TTI Europe
from US$0.07
|
-
|
Buy Now |
Inductance | 1.5µH |
---|---|
Product Range | LQM2HPN Series |
DC Current Rating | - |
High Frequency Inductor Case | 1008 [2520 Metric] |
Inductor Construction | Multilayer |
DC Resistance Max | 0.088ohm |
Inductance Tolerance | ± 20% |
Self Resonant Frequency Min | 50MHz |
SVHC | No SVHC (15-Jan-2019) |
Inductor SMD 1008 shielded 1.5uH | RS |
Inductor: ferrite | Transfer Multisort Elektronik |
LQM Series 1008 1.5 uH â–’20 % Tol. 1.5 A SMT High Frequency Multilayer Inductor | Future Electronics |
Power Inductor (SMD), 1.5 uH, ± 20%, 1.5 A, Unshielded, 1.5 A, 2.5mm x 2mm x 0.9mm | Avnet America |
Surface Mount High Frequency Inductor, Lqm2Hpn Series, 1.5 H, 20%, 1008 [2520 Metric], 50 Mhz Rohs Compliant: Yes |Murata LQM2HPN1R5MG0L | Newark Electronics |
INDUCTOR, 1.5UH, 20%, 1.5A, 50MHZ, 1008 | element14 |
Power Inductor (SMD), 1.5 uH, � 20%, 1.5 A, Unshielded, 1.5 A, 2.5mm x 2mm x 0.9mm | Avnet Abacus |
LQM2HP 1,5uH 1500mA 20% MLT | Rutronik |
1.5 UH 20% | TTI Europe |
Where can I find additional details, specifications and documents for a LQM2HPN1R5MG0L?
Additional datasheets, footprints and schematics for LQM2HPN1R5MG0L are listed on our Part Details page. You can also find images and similar parts to LQM2HPN1R5MG0L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LQM2HPN1R5MG0L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LQM2HPN1R5MG0L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LQM2HPN1R5MG0L fall under?
The LQM2HPN1R5MG0L is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to LQM2HPN1R5MG0L when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LQM2HPN1R5MG0L you can contact the distributor directly for product support, shipping queries etc.
Is the LQM2HPN1R5MG0L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LQM2HPN1R5MG0L have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Future Electronics, Avnet America and Chip One Stop have stock available or on a lead time for LQM2HPN1R5MG0L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LQM2HPN1R5MG0L often in real-time on the comparison pages.
What if I can't find stock of LQM2HPN1R5MG0L?
You can fill out our help required form which you can use to request a quote for LQM2HPN1R5MG0L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.