Status: | Unknown |
---|---|
Series: | LQM21PN Series |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.07
|
3,020
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.07
|
5,230
in stock
|
Buy Now | |
Future Electronics
from US$0.07
|
4,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
2,960
in stock
|
Buy Now | |
element14
from US$0.08
|
2,960
in stock
|
Buy Now | |
Farnell
from US$0.07
|
2,960
in stock
|
Buy Now | |
Avnet Abacus
-
|
20,000
in stock
|
Buy Now | |
Rutronik
from US$0.06
|
-
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now |
Inductance | 2.2µH |
---|---|
Product Range | LQM21PN Series |
DC Current Rating | - |
High Frequency Inductor Case | 0805 [2012 Metric] |
Inductor Construction | Multilayer |
DC Resistance Max | 0.288ohm |
Inductance Tolerance | ± 30% |
Self Resonant Frequency Min | 40MHz |
SVHC | No SVHC (15-Jan-2019) |
Inductor: ferrite | Transfer Multisort Elektronik |
LQM Series 0805 2.2 uH â–’30 % Tol. 800 mA SMT High Frequency Multilayer Inductor | Future Electronics |
Inductor Shielded 2.2uH 800mA SMD 0805 | RS |
Surface Mount High Frequency Inductor, Lqm21Pn Series, 2.2 H, 30%, 0805 [2012 Metric], 40 Mhz Rohs Compliant: Yes |Murata LQM21PN2R2NGCD | Newark Electronics |
INDUCTOR, 2.2UH, 30%, 0.8A, 40MHZ, 0805 | element14 |
Power Inductor (SMD), 2.2 uH, � 30%, 800 mA, Unshielded, 800 mA, 2mm x 1.25mm x 0.9mm | Avnet Abacus |
LQM21PN 2,2uH 800mA 30% MLT | Rutronik |
Power Inductor (SMD), 2.2 uH, ± 30%, 800 mA, Unshielded, 800 mA, 2mm x 1.25mm x 0.9mm | Avnet America |
Where can I find additional details, specifications and documents for a LQM21PN2R2NGCD?
Additional datasheets, footprints and schematics for LQM21PN2R2NGCD are listed on our Part Details page. You can also find images and similar parts to LQM21PN2R2NGCD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LQM21PN2R2NGCD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LQM21PN2R2NGCD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LQM21PN2R2NGCD fall under?
The LQM21PN2R2NGCD is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to LQM21PN2R2NGCD when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LQM21PN2R2NGCD you can contact the distributor directly for product support, shipping queries etc.
Is the LQM21PN2R2NGCD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LQM21PN2R2NGCD have stock available?
Authorised distributors including Transfer Multisort Elektronik, Future Electronics, RS, Newark Electronics and element14 have stock available or on a lead time for LQM21PN2R2NGCD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LQM21PN2R2NGCD often in real-time on the comparison pages.
What if I can't find stock of LQM21PN2R2NGCD?
You can fill out our help required form which you can use to request a quote for LQM21PN2R2NGCD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.