Status: | Unknown |
---|---|
Series: | LQM21PN Series |
RoHS: | Unknown |
Prices starting from US$0.0315
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.09
|
2,700
in stock
|
Buy Now | |
TTI Europe
from US$0.05
|
116,000
in stock
|
Buy Now | |
Rutronik
from US$0.0488
|
92,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
3,930
in stock
|
Buy Now | |
element14
from US$0.08
|
3,930
in stock
|
Buy Now | |
Farnell
from US$0.07
|
3,930
in stock
|
Buy Now | |
Future Electronics
from US$0.14
|
3,163
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0487
|
1,400
in stock
|
Buy Now | |
Chip One Stop
from US$0.0315
|
1,230
in stock
|
Buy Now | |
Avnet Abacus
-
|
12,000
in stock
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
Avnet Asia
from US$0.0393
|
-
|
Buy Now |
Inductance | 2.2µH |
---|---|
Product Range | LQM21PN Series |
DC Current Rating | - |
High Frequency Inductor Case | 0805 [2012 Metric] |
Inductor Construction | Multilayer |
DC Resistance Max | 2.2ohm |
Inductance Tolerance | ± 20% |
Self Resonant Frequency Min | 50MHz |
SVHC | No SVHC (15-Jan-2019) |
2.2 UH 20% POWER LINE | TTI Europe |
LQM21PN 2,2uH 600mA 20% MLT | Rutronik |
Surface Mount High Frequency Inductor, Lqm21Pn Series, 2.2 H, 20%, 0805 [2012 Metric], 50 Mhz Rohs Compliant: Yes |Murata LQM21PN2R2MC0D | Newark Electronics |
INDUCTOR, 2.2UH, 20%, 0.6A, 50MHZ, 0805 | element14 |
LQM Series 0805 2.2 uH â–’20 % Tol. 600 mA SMT High Frequency Multilayer Inductor | Future Electronics |
Inductor SMD 0805 shielded 2.2uH | RS |
Inductor: ferrite | Transfer Multisort Elektronik |
Power Inductor (SMD), 2.2 uH, � 20%, 600 mA, Unshielded, 600 mA, 2mm x 1.25mm x 0.5mm | Avnet Abacus |
Power Inductor (SMD), 2.2 uH, ± 20%, 600 mA, Unshielded, 600 mA, 2mm x 1.25mm x 0.5mm | Avnet America |
Where can I find additional details, specifications and documents for a LQM21PN2R2MC0D?
Additional datasheets, footprints and schematics for LQM21PN2R2MC0D are listed on our Part Details page. You can also find images and similar parts to LQM21PN2R2MC0D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LQM21PN2R2MC0D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LQM21PN2R2MC0D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LQM21PN2R2MC0D fall under?
The LQM21PN2R2MC0D is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to LQM21PN2R2MC0D when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LQM21PN2R2MC0D you can contact the distributor directly for product support, shipping queries etc.
Is the LQM21PN2R2MC0D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LQM21PN2R2MC0D have stock available?
Authorised distributors including TTI Europe, Rutronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for LQM21PN2R2MC0D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LQM21PN2R2MC0D often in real-time on the comparison pages.
What if I can't find stock of LQM21PN2R2MC0D?
You can fill out our help required form which you can use to request a quote for LQM21PN2R2MC0D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.