Status: | Unknown |
---|---|
Series: | LQM21PN Series |
RoHS: | Unknown |
Prices starting from US$0.0427
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.17
|
3,000
in stock
|
Buy Now | |
Rutronik
from US$0.06
|
200,000
in stock
|
Buy Now | |
CoreStaff
from US$0.06
|
18,669
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
6,918
in stock
|
Buy Now | |
element14
from US$0.08
|
6,918
in stock
|
Buy Now | |
Farnell
from US$0.08
|
6,918
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.06
|
2,380
in stock
|
Buy Now | |
Avnet Abacus
-
|
44,000
in stock
|
Buy Now | |
Future Electronics
from US$0.07
|
-
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
Avnet Asia
from US$0.0427
|
-
|
Buy Now |
Inductance | 1µH |
---|---|
Product Range | LQM21PN Series |
DC Current Rating | - |
High Frequency Inductor Case | 0805 [2012 Metric] |
Inductor Construction | Multilayer |
DC Resistance Max | 0.066ohm |
Inductance Tolerance | ± 30% |
Self Resonant Frequency Min | 50MHz |
SVHC | No SVHC (15-Jan-2019) |
LQM21PN 1uH 950mA 30% MLT | Rutronik |
Surface Mount High Frequency Inductor, Lqm21Pn Series, 1 H, 30%, 0805 [2012 Metric], 50 Mhz Rohs Compliant: Yes |Murata LQM21PN1R0NGRD | Newark Electronics |
INDUCTOR, 1UH, 30%, 1.3A, 50MHZ, 0805 | element14 |
Inductor SMD 0805 shielded 1uH | RS |
Inductor: ferrite | Transfer Multisort Elektronik |
Power Inductor (SMD), 1 uH, � 30%, 1.3 A, Unshielded, 1.3 A, 2mm x 1.25mm x 0.9mm | Avnet Abacus |
LQM Series 0805 1 uH â–’30% 1.3 A 82.5 mOhm SMT Chip Coil Inductor | Future Electronics |
Power Inductor (SMD), 1 uH, ± 30%, 1.3 A, Unshielded, 1.3 A, 2mm x 1.25mm x 0.9mm | Avnet America |
Where can I find additional details, specifications and documents for a LQM21PN1R0NGRD?
Additional datasheets, footprints and schematics for LQM21PN1R0NGRD are listed on our Part Details page. You can also find images and similar parts to LQM21PN1R0NGRD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LQM21PN1R0NGRD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LQM21PN1R0NGRD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LQM21PN1R0NGRD fall under?
The LQM21PN1R0NGRD is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to LQM21PN1R0NGRD when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LQM21PN1R0NGRD you can contact the distributor directly for product support, shipping queries etc.
Is the LQM21PN1R0NGRD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LQM21PN1R0NGRD have stock available?
Authorised distributors including Rutronik, CoreStaff, Newark Electronics, element14 and Farnell have stock available or on a lead time for LQM21PN1R0NGRD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LQM21PN1R0NGRD often in real-time on the comparison pages.
What if I can't find stock of LQM21PN1R0NGRD?
You can fill out our help required form which you can use to request a quote for LQM21PN1R0NGRD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.