Status: | Unknown |
---|---|
Series: | LQM21PN Series |
RoHS: | Unknown |
Prices starting from US$0.0307
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.11
|
1,825
in stock
|
Buy Now | |
Avnet America
from US$0.07
|
212,000
in stock
|
Buy Now | |
TTI Europe
from US$0.06
|
76,000
in stock
|
Buy Now | |
Rutronik
from US$0.0488
|
20,000
in stock
|
Buy Now | |
CoreStaff
from US$0.06
|
19,863
in stock
|
Buy Now | |
Chip One Stop
from US$0.0307
|
16,560
in stock
|
Buy Now | |
Future Electronics
from US$0.0478
|
12,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.07
|
4,890
in stock
|
Buy Now | |
Avnet Abacus
-
|
84,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
-
|
Buy Now | |
element14
from US$0.08
|
-
|
Buy Now | |
Farnell
from US$0.08
|
-
|
Buy Now |
Inductance | 1µH |
---|---|
Product Range | LQM21PN Series |
DC Current Rating | - |
High Frequency Inductor Case | 0805 [2012 Metric] |
Inductor Construction | Multilayer |
DC Resistance Max | 0.19ohm |
Inductance Tolerance | ± 20% |
Self Resonant Frequency Min | 90MHz |
SVHC | No SVHC (15-Jan-2019) |
Power Inductor (SMD), 1 uH, ± 20%, 800 mA, Unshielded, 800 mA, 2mm x 1.25mm x 0.5mm | Avnet America |
1.0 UH 20% POWER LINE | TTI Europe |
LQM21PN 1uH 800mA 20% MLT | Rutronik |
LQM Series 0805 1 uH â–’20 % Tol. 800 mA SMT High Frequency Multilayer Inductor | Future Electronics |
Inductor: ferrite | Transfer Multisort Elektronik |
Power inductor SMD 0805 1uH 800mA | RS |
Power Inductor (SMD), 1 uH, � 20%, 800 mA, Unshielded, 800 mA, 2mm x 1.25mm x 0.5mm | Avnet Abacus |
Surface Mount High Frequency Inductor, Lqm21Pn Series, 1 H, 20%, 0805 [2012 Metric], 90 Mhz Rohs Compliant: Yes |Murata LQM21PN1R0MC0D | Newark Electronics |
INDUCTOR, 1UH, 20%, 0.8A, 90MHZ, 0805 | element14 |
Where can I find additional details, specifications and documents for a LQM21PN1R0MC0D?
Additional datasheets, footprints and schematics for LQM21PN1R0MC0D are listed on our Part Details page. You can also find images and similar parts to LQM21PN1R0MC0D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LQM21PN1R0MC0D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LQM21PN1R0MC0D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LQM21PN1R0MC0D fall under?
The LQM21PN1R0MC0D is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to LQM21PN1R0MC0D when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LQM21PN1R0MC0D you can contact the distributor directly for product support, shipping queries etc.
Is the LQM21PN1R0MC0D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LQM21PN1R0MC0D have stock available?
Authorised distributors including Avnet America, TTI Europe, Rutronik, CoreStaff and Chip One Stop have stock available or on a lead time for LQM21PN1R0MC0D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LQM21PN1R0MC0D often in real-time on the comparison pages.
What if I can't find stock of LQM21PN1R0MC0D?
You can fill out our help required form which you can use to request a quote for LQM21PN1R0MC0D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.