Status: | Unknown |
---|---|
Series: | LQM21N Series |
RoHS: | Unknown |
Prices starting from US$0.05
Inductance | 330nH |
---|---|
Product Range | LQM21N Series |
DC Current Rating | 250mA |
High Frequency Inductor Case | 0805 [2012 Metric] |
Inductor Construction | Multilayer |
DC Resistance Max | 0.48ohm |
Inductance Tolerance | ± 10% |
Self Resonant Frequency Min | 180MHz |
SVHC | No SVHC (15-Jan-2019) |
External Depth | 0.85mm |
External Length / Height | 2mm |
External Width | 1.25mm |
Inductor Case Style | 0805 [2012 Metric] |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Power inductor SMD 0805 0.33uH | RS |
LQM21NN OBSOLETE LTB:31March25 | Rutronik |
Multilayer Inductor, 330 nH, 480 Milliohm, ± 10%, 180 MHz, 250 mA, 0805 [2012 Metric] | Avnet America |
INDUCTOR, 0.33UH, 0805 CASE | element14 |
.33 UH 10% | TTI Europe |
Surface Mount High Frequency Inductor, Lqm21N Series, 330 Nh, 10%, 0805 [2012 Metric], 180 Mhz Rohs Compliant: Yes |Murata LQM21NNR33K10D | Newark Electronics |
Multilayer Inductor, 330 nH, 480 Milliohm, � 10%, 180 MHz, 250 mA, 0805 [2012 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a LQM21NNR33K10D?
Additional datasheets, footprints and schematics for LQM21NNR33K10D are listed on our Part Details page. You can also find images and similar parts to LQM21NNR33K10D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for LQM21NNR33K10D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view LQM21NNR33K10D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does LQM21NNR33K10D fall under?
The LQM21NNR33K10D is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to LQM21NNR33K10D when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the LQM21NNR33K10D you can contact the distributor directly for product support, shipping queries etc.
Is the LQM21NNR33K10D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for LQM21NNR33K10D have stock available?
Authorised distributors including RS, Rutronik, Avnet America, element14 and TTI Europe have stock available or on a lead time for LQM21NNR33K10D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for LQM21NNR33K10D often in real-time on the comparison pages.
What if I can't find stock of LQM21NNR33K10D?
You can fill out our help required form which you can use to request a quote for LQM21NNR33K10D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.